The CNY17F-3S(TA) is a 6-pin DIP phototransistor optocoupler in a surface mount lead form with TA tape and reel packaging, consisting of an infrared LED optically coupled to a phototransistor with no external base connection for reduced noise susceptibility. It provides 5000 Vrms isolation voltage, operates from -55°C to 110°C, and meets UL, VDE, CSA, and RoHS standards. The current transfer ratio for the CNY17F-3 variant is 100-200% at 10 mA input current and 5 V collector-emitter voltage, with a collector-emitter saturation voltage of ≤0.3 V under rated conditions. The device supports switching applications with turn-on and turn-off times of 10 µs and 9 µs respectively, and is compliant with IEC 60747-5-2 and AEC-Q200 qualifications.
OPTOISOLTR 5KV TRANSISTOR 6-SMD Product overview: CNY17F-3S(TA) from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3S(TA) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3S(TA) |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |