Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - CNY17-4M-V CNY17-4M-V

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 915663-CNY17-4M-V Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17-4 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 915663-CNY17-4M-V Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17-4 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17-4M-V - 915663-CNY17-4M-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17-4M-V
915663-CNY17-4M-V
Optoisolators - Transistor, Photovoltaic Output - CNY17-4M-V 915663-CNY17-4M-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 915663-CNY17-4M-V Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17-4 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 915663-CNY17-4M-V
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Package: 6-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY17-4
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 65
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
5KV Bipolar Transistor
903-CNY17-4M-V
5KV Bipolar Transistor 903-CNY17-4M-V
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: CNY17-4M-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4M-V can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 6DIP Product overview: CNY17-4M-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4M-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 915663-CNY17-4M-V 903-CNY17-4M-V
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17-4M-V 5KV Bipolar Transistor
Package Type SOT3; 6-DIP Tube
Unlock Full Specs
to access all available technical data