Everlight International Corp. 5KV Bipolar Transistor CNY17-4-V

Description
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: CNY17-4-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4-V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: CNY17-4-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4-V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KV Bipolar Transistor - 903-CNY17-4-V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Bipolar Transistor
903-CNY17-4-V
5KV Bipolar Transistor 903-CNY17-4-V
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: CNY17-4-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4-V can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 6DIP Product overview: CNY17-4-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17-4-V - 771686-CNY17-4-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17-4-V
771686-CNY17-4-V
Optoisolators - Transistor, Photovoltaic Output - CNY17-4-V 771686-CNY17-4-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 771686-CNY17-4-V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V (Maximum) Rise / Fall Time (Typ): 6μs, 8μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 10μs, 9μs Family Name: CNY17-4 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): CNY17-1; CNY17-1X001; CNY75AX; CNY75AXG; Introduction Date: October 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 771686-CNY17-4-V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V (Maximum)
Rise / Fall Time (Typ): 6μs, 8μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 10μs, 9μs
Family Name: CNY17-4
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 80V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 160% @ 10mA
Current Transfer Ratio (Maximum): 320% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): CNY17-1; CNY17-1X001; CNY75AX; CNY75AXG;
Introduction Date: October 08, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNY17-4-V 771686-CNY17-4-V
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY17-4-V
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data