The CNY17-3S(TA) is a 6-pin DIP phototransistor optocoupler consisting of an infrared LED optically coupled to a phototransistor, designed for signal isolation in power supply regulators and digital logic interfaces. It features a 5000 Vrms isolation voltage, 80 V collector-emitter breakdown voltage, and operates from -55°C to +110°C. The device is packaged in a surface-mount lead form (S) with tape and reel packaging (TA), has a current transfer ratio of 100-200% at 10 mA forward current, and meets RoHS, UL, and VDE standards. The CNY17F-X variant lacks an external base connection, but the CNY17-3S(TA) includes it.
OPTOISO 5KV TRANS W/BASE 6SMD Product overview: CNY17-3S(TA) from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3S(TA) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3S(TA) |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |