Win Source Part Number: 1348974-A214B/SYG/S5
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green, Yellow
Voltage Rating: 2V
Standard Package: 500
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 32mcd
Wavelength - Peak: 575nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Base Product Number: A214B/SYG
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | A214B/SYG/S530-E2 |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |