Everlight International Corp. Electronic Surplus - 6N137S(TA) 6N137S(TA)

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 721792-6N137S(TA) Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V Rise / Fall Time: 40ns, 10ns Voltage - Forward (Vf): 1.4V
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 721792-6N137S(TA) Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V Rise / Fall Time: 40ns, 10ns Voltage - Forward (Vf): 1.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - 6N137S(TA) - 721792-6N137S(TA) - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 6N137S(TA)
721792-6N137S(TA)
Electronic Surplus - 6N137S(TA) 721792-6N137S(TA)
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 721792-6N137S(TA) Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V Rise / Fall Time: 40ns, 10ns Voltage - Forward (Vf): 1.4V

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 721792-6N137S(TA)
Packaging: Reel
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V
Rise / Fall Time: 40ns, 10ns
Voltage - Forward (Vf): 1.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 721792-6N137S(TA)
Product Name Electronic Surplus - 6N137S(TA)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1380612-1ED020I12FTXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Signal Conditioners - 2408032 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx/ATEX
Inputs Current
View Details
3 suppliers
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-10 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details