The 6N136S(TA) is a high-speed 8-pin DIP phototransistor optocoupler with 5000 Vrms isolation voltage, designed for applications such as logic ground isolation and switch-mode power supply feedback loops. It supports data rates up to 1 Mbit/s and operates over a temperature range of -55°C to 100°C. The device features a surface mount lead form (S type) with tape and reel packaging (TA option). It is RoHS compliant, UL approved, and VDE approved. Propagation delay times are specified as 0.3 µs typ. to logic low and 0.3 µs typ. to logic high with RL = 1.9 kΩ and TA = 25°C. Common mode transient immunity is 1000 V/µs for both logic high and low states.
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: 6N136S(TA) from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N136S(TA) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N136S(TA) |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 8000 milliamps |