Everlight International Corp. Optoelectronics - LED Indication - Discrete 573GD

Description
Win Source Part Number: 1371962-573GD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Obsolete Package / Case: Radial Mounting Type: Through Hole HTSUS: 8541.41.0000 ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 8.10mm Lens Color: Green Lens Transparency: Diffused Lens Style: Rectangle with Flat Top Lens Size: 7.10mm x 2.40mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 180° Wavelength - Dominant: 570nm Wavelength - Peak: 565nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371962-573GD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Obsolete Package / Case: Radial Mounting Type: Through Hole HTSUS: 8541.41.0000 ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 8.10mm Lens Color: Green Lens Transparency: Diffused Lens Style: Rectangle with Flat Top Lens Size: 7.10mm x 2.40mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 180° Wavelength - Dominant: 570nm Wavelength - Peak: 565nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 573GD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
573GD
Optoelectronics - LED Indication - Discrete 573GD
Win Source Part Number: 1371962-573GD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Obsolete Package / Case: Radial Mounting Type: Through Hole HTSUS: 8541.41.0000 ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 8.10mm Lens Color: Green Lens Transparency: Diffused Lens Style: Rectangle with Flat Top Lens Size: 7.10mm x 2.40mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 180° Wavelength - Dominant: 570nm Wavelength - Peak: 565nm

Win Source Part Number: 1371962-573GD
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Bulk
Product Status: Obsolete
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8541.41.0000
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 8.10mm
Lens Color: Green
Lens Transparency: Diffused
Lens Style: Rectangle with Flat Top
Lens Size: 7.10mm x 2.40mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 180°
Wavelength - Dominant: 570nm
Wavelength - Peak: 565nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 573GD
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers