Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 4N35MEL-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "6-DIP (0.400"", 10.16mm)" |