Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1005766-4N31M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington with Base
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.2V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 50% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 40μs (Max)
Maximum Output Voltage: 55V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
OPTOISO 5KV DARL W/BASE 6DIP Product overview: 4N31M from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N31M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1005766-4N31M | 903-4N31M |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 4N31M | 5KV Bipolar Transistor |
| Package Type | SOT3; 6-DIP | Tube |