OPTOISO 5KV DARL W/BASE 6SMD Product overview: 4N30S(TA) from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N30S(TA) can be used for catalog matching and distributor lookup.
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 906988-4N30S(TA)
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-4N30S(TA) | 906988-4N30S(TA) |
| Product Name | 5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - 4N30S(TA) |
| Package Type | Tape & Reel (TR) | SOT3; 6-SMD |