Everlight International Corp. Optoelectronics - LED Indication - Discrete 264-7SURT/S530-A3

Description
Win Source Part Number: 1371835-264-7SURT/S5 30-A3 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: 3.0mm Round Mounting Type: Through Hole HTSUS: 8541.41.0000 ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.20mm Lens Color: Red Lens Transparency: Clear Millicandela Rating: 320mcd Lens Style: Round with Domed Top Lens Size: 2.90mm Dia Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 40° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371835-264-7SURT/S5 30-A3 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: 3.0mm Round Mounting Type: Through Hole HTSUS: 8541.41.0000 ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.20mm Lens Color: Red Lens Transparency: Clear Millicandela Rating: 320mcd Lens Style: Round with Domed Top Lens Size: 2.90mm Dia Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 40° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 264-7SURT/S530-A3 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
264-7SURT/S530-A3
Optoelectronics - LED Indication - Discrete 264-7SURT/S530-A3
Win Source Part Number: 1371835-264-7SURT/S5 30-A3 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: 3.0mm Round Mounting Type: Through Hole HTSUS: 8541.41.0000 ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.20mm Lens Color: Red Lens Transparency: Clear Millicandela Rating: 320mcd Lens Style: Round with Domed Top Lens Size: 2.90mm Dia Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 40° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm

Win Source Part Number: 1371835-264-7SURT/S530-A3
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: 3.0mm Round
Mounting Type: Through Hole
HTSUS: 8541.41.0000
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 6.20mm
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 320mcd
Lens Style: Round with Domed Top
Lens Size: 2.90mm Dia
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 40°
Wavelength - Dominant: 624nm
Wavelength - Peak: 632nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 264-7SURT/S530-A3
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Rated Average Life 100000 hours
View Details