Win Source Part Number: 1371867-264-7SURD/S5
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: 3.0mm Round
Mounting Type: Through Hole
HTSUS: 8541.41.0000
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 6.20mm
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 125mcd
Lens Style: Round with Domed Top
Lens Size: 2.90mm Dia
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 60°
Wavelength - Dominant: 624nm
Wavelength - Peak: 632nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 264-7SURD/S530-A3 |
| Product Name | Optoelectronics - LED Indication - Discrete |