Everlight International Corp. OEM Parts - OEM Parts (0 - 9) - 19-237/R6GHBHC-A04/2T 19-237/R6GHBHC-A04/2T

Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035183-19-237/R6GHB HC-A04/2T Packaging: Tape & Reel Color: Blue, Green, Red Viewing Angle: 120 ° Number of Pins: 4 Categories: OEM Parts(0-9) Number of LEDs: 3 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035183-19-237/R6GHB HC-A04/2T Packaging: Tape & Reel Color: Blue, Green, Red Viewing Angle: 120 ° Number of Pins: 4 Categories: OEM Parts(0-9) Number of LEDs: 3 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 19-237/R6GHBHC-A04/2T - 1035183-19-237/R6GHBHC-A04/2T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 19-237/R6GHBHC-A04/2T
1035183-19-237/R6GHBHC-A04/2T
OEM Parts - OEM Parts (0 - 9) - 19-237/R6GHBHC-A04/2T 1035183-19-237/R6GHBHC-A04/2T
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035183-19-237/R6GHB HC-A04/2T Packaging: Tape & Reel Color: Blue, Green, Red Viewing Angle: 120 ° Number of Pins: 4 Categories: OEM Parts(0-9) Number of LEDs: 3 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No

Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035183-19-237/R6GHBHC-A04/2T
Packaging: Tape & Reel
Color: Blue, Green, Red
Viewing Angle: 120 °
Number of Pins: 4
Categories: OEM Parts(0-9)
Number of LEDs: 3
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035183-19-237/R6GHBHC-A04/2T
Product Name OEM Parts - OEM Parts (0 - 9) - 19-237/R6GHBHC-A04/2T
Unlock Full Specs
to access all available technical data