Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
EVERLIGHT ELECTRONICS CO., LTD.
PT42-21B/TR8 -- PHOTOTRANSISTOR 1.8MM RND BK SMD
Everlight Electronics Co., Ltd.
PHOTOTRANSISTOR 1.8MM RND BK SMD
PT42-21B/TR8
Description
PHOTOTRANSISTOR 1.8MM RND BK SMD
Utmel Electronic Limited
Done
Description
PHOTOTRANSISTOR 1.8MM RND BK SMD
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
PHOTOTRANSISTOR 1.8MM RND BK SMD
282-PT42-21B/TR8
PHOTOTRANSISTOR 1.8MM RND BK SMD
282-PT42-21B/TR8
PHOTOTRANSISTOR 1.8MM RND BK SMD
PHOTOTRANSISTOR 1.8MM RND BK SMD
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Transistors
Product Number
282-PT42-21B/TR8
Product Name
PHOTOTRANSISTOR 1.8MM RND BK SMD
Polarity
NPN; NPN
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
1220209
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
Soic
View Details
Fuji Electric Corp. of America
IGBT
2MBI200U2A-060
Specs
Transistor Type
IGBT
View Details
Advanced Linear Devices, Inc.
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY
ALD810016SCL
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
SOIC16
View Details
3
suppliers
Nexperia B.V.
45 V, 500 mA PNP general-purpose transistors
BC807-40W,115
Specs
Transistor Type
BJT
Package Type
SOT323; SOT323 SOT323
View Details
7
suppliers