Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
WENZEL ASSOCIATES, INC.
501-27585-51 -- 100 MHZ-SC L.O. ULN SERIES CRYSTAL OSCILLATOR
Wenzel Associates, Inc.
100 MHz-SC L.O. ULN Series Crystal Oscillator
501-27585-51
Description
Local Oscillator Series (OCXO)
Wenzel Associates, Inc.
Done
Datasheet
Description
Local Oscillator Series (OCXO)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Wenzel Associates, Inc.
Austin, TX, United States
100 MHz-SC L.O. ULN Series Crystal Oscillator
501-27585-51
100 MHz-SC L.O. ULN Series Crystal Oscillator
501-27585-51
Local Oscillator Series (OCXO)
Local Oscillator Series (OCXO)
Supplier's Site
Datasheet
Technical Specifications
Wenzel Associates, Inc.
Product Category
Oscillators
Product Number
501-27585-51
Product Name
100 MHz-SC L.O. ULN Series Crystal Oscillator
Oscillator Type
OCXO
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Oscillators
8520 Series
Specs
Frequency
750 to 6000 MHz
Output Power
10 dBm
View Details
Micro Crystal AG
Crystals, Oscillators, Resonators - Crystals
CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC
Specs
Oscillator Type
kHz Crystal (Tuning Fork)
Package / Form Factor
2-SMD, No Lead
Frequency
0.0328 MHz
View Details
3
suppliers
Infineon Technologies AG
Programmable Timers and Oscillators
CY2XF40ZXI01
Specs
Features / Standards
RoHS
View Details
2
suppliers
ECS Inc. International
Oscillators
ECS-2100A-098.3
Specs
Oscillator Type
XO
Package / Form Factor
Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability
100 ppm
View Details