Euroquartz Limited Crystal, 2X6Mm, Met, 32.768Khz, 12.5; Frequency Nom Euroquartz MH32768C

Description
CRYSTAL, 2X6MM, MET, 32.768KHZ, 12.5; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6.2mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:MH32768 Series; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 2X6MM, MET, 32.768KHZ, 12.5; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6.2mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:MH32768 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 2X6Mm, Met, 32.768Khz, 12.5; Frequency Nom Euroquartz - 15P2120 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 2X6Mm, Met, 32.768Khz, 12.5; Frequency Nom Euroquartz
15P2120
Crystal, 2X6Mm, Met, 32.768Khz, 12.5; Frequency Nom Euroquartz 15P2120
CRYSTAL, 2X6MM, MET, 32.768KHZ, 12.5; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6.2mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:MH32768 Series; RoHS Compliant: Yes

CRYSTAL, 2X6MM, MET, 32.768KHZ, 12.5; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6.2mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:MH32768 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 15P2120
Product Name Crystal, 2X6Mm, Met, 32.768Khz, 12.5; Frequency Nom Euroquartz
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X089-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillators - 1735839 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details