Euresys s.a. PICOLO™ series PICOLO Tymo

Description
Fitted with four color video digitizers, the Picolo Tymo acquires four real-time image sequences in parallel from composite or S-Video cameras. Single HD-44 Video Input Connector for 16 Video Inputs The choice of a single connector for multiple and various video inputs is cost-effective and allows customized and robust integrations. A Spider Cable equipped with an HD44M connector and 18 BNC is available separately for a straightforward evaluation of the board. Sixteen composite video inputs can be connected to the Picolo Tymo , among them 4 high-quality S-Video inputs can be connected for real-time acquisition with full resolution. The mix of composite and S-Video cameras is possible as long as only one S-Video camera is connected to a single digitizer. The Picolo Tymo features one video output to serve the standard video monitors often available in video surveillance systems. One cascade video input to echo the signal available on any of the video inputs of any Picolo Tymo card in the system.
Description
Fitted with four color video digitizers, the Picolo Tymo acquires four real-time image sequences in parallel from composite or S-Video cameras. Single HD-44 Video Input Connector for 16 Video Inputs The choice of a single connector for multiple and various video inputs is cost-effective and allows customized and robust integrations. A Spider Cable equipped with an HD44M connector and 18 BNC is available separately for a straightforward evaluation of the board. Sixteen composite video inputs can be connected to the Picolo Tymo , among them 4 high-quality S-Video inputs can be connected for real-time acquisition with full resolution. The mix of composite and S-Video cameras is possible as long as only one S-Video camera is connected to a single digitizer. The Picolo Tymo features one video output to serve the standard video monitors often available in video surveillance systems. One cascade video input to echo the signal available on any of the video inputs of any Picolo Tymo card in the system.

Suppliers

Company
Product
Description
Supplier Links
PICOLO™ series - PICOLO Tymo - Euresys s.a.
Seraing, Belgium
PICOLO™ series
PICOLO Tymo
PICOLO™ series PICOLO Tymo
Fitted with four color video digitizers, the Picolo Tymo acquires four real-time image sequences in parallel from composite or S-Video cameras. Single HD-44 Video Input Connector for 16 Video Inputs The choice of a single connector for multiple and various video inputs is cost-effective and allows customized and robust integrations. A Spider Cable equipped with an HD44M connector and 18 BNC is available separately for a straightforward evaluation of the board. Sixteen composite video inputs can be connected to the Picolo Tymo , among them 4 high-quality S-Video inputs can be connected for real-time acquisition with full resolution. The mix of composite and S-Video cameras is possible as long as only one S-Video camera is connected to a single digitizer. The Picolo Tymo features one video output to serve the standard video monitors often available in video surveillance systems. One cascade video input to echo the signal available on any of the video inputs of any Picolo Tymo card in the system.

Fitted with four color video digitizers, the Picolo Tymo acquires four real-time image sequences in parallel from composite or S-Video cameras.

Single HD-44 Video Input Connector
for 16 Video Inputs
The choice of a single connector for multiple and various video inputs is cost-effective and allows customized and robust integrations.

A Spider Cable equipped with an HD44M connector and 18 BNC is available separately for a straightforward evaluation of the board.

Sixteen composite video inputs can be connected to the Picolo Tymo , among them 4 high-quality S-Video inputs can be connected for real-time acquisition with full resolution. The mix of composite and S-Video cameras is possible as long as only one S-Video camera is connected to a single digitizer.

The Picolo Tymo features

one video output to serve the standard video monitors often available in video surveillance systems.

One cascade video input to echo the signal available on any of the video inputs of any Picolo Tymo card in the system.

Supplier's Site

Technical Specifications

  Euresys s.a.
Product Category Frame Grabbers
Product Number PICOLO Tymo
Product Name PICOLO™ series
Unlock Full Specs
to access all available technical data

Similar Products

CameraLink HS Digital Frame Grabbers - Xtium2-CLHS PX8 - Teledyne DALSA
Specs
Color / Mono Monochrome; Color
Analog / Digital Digital camera inputs
Digital Input Pixel Depth 16 bits
View Details
External Frame Grabber - iPORT™ SKB-GigE - Pleora Technologies Inc.
Specs
Color / Mono Monochrome; Color
Analog / Digital Digital camera inputs
Digital Input Pixel Depth 8 to 16 bits
View Details