The Grablink Value is an affordable Camera Link frame grabber for cost-effective industrial applications The Grablink Value is recommended for single-camera systems.
4 I/O Lines Available on an External DB9 Connector
I/O electrical style
I/O electrical style and function
- 2 isolated multi-mode bidirectional I/O and associated isolated 5 V power supply
- TTL trigger or page trigger input
• Input: isolated TTL, isolated 12V
- Opto-isolated trigger or page trigger input
• Output: isolated TTL, isolated open collector, isolated Open Emittor
- TTL strobe output
- 1 non-isolated TTL input
- Opto-isolated strobe output
- 1 non-isolated TTL output
- TTL line trigger or encoder input
- V and 12V power supplies
The Grablink Value is an affordable Camera Link frame grabber for cost-effective industrial applications The Grablink Value is recommended for single-camera systems.
| 4 I/O Lines Available on an External DB9 Connector |
|
| I/O electrical style | I/O electrical style and function |
| - 2 isolated multi-mode bidirectional I/O and associated isolated 5 V power supply | - TTL trigger or page trigger input |
| • Input: isolated TTL, isolated 12V | - Opto-isolated trigger or page trigger input |
| • Output: isolated TTL, isolated open collector, isolated Open Emittor | - TTL strobe output |
| - 1 non-isolated TTL input | - Opto-isolated strobe output |
| - 1 non-isolated TTL output | - TTL line trigger or encoder input |
| - V and 12V power supplies |
|