Euchner-U.S.A., Inc. Joystick WE

Description
EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments. Features 6 different digital styles Panel or rear mount style 8 actuation directions All-round actuation available Compact contact block dimensions Up to 3 contacts per direction Center push button Directional interlocks available Increase safety Optional mounting within pendant housing Benefits Modular design Allowing for custom contact and position configuration Variety of handle styles and shaft lengths Robust construction Durable design Technical 1-8 position Maintained Spring return Combination of spring return and maintained IP65-oil and dust tight and water resistant - outdoor rated Ambient operating temperature -5 to 65C 1M mechanical operations Up to 25 switching elements Silver alloy 250VAC/DC, 10A Screw terminal or tab (solder or fast-on)
Datasheet
Description
EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments. Features 6 different digital styles Panel or rear mount style 8 actuation directions All-round actuation available Compact contact block dimensions Up to 3 contacts per direction Center push button Directional interlocks available Increase safety Optional mounting within pendant housing Benefits Modular design Allowing for custom contact and position configuration Variety of handle styles and shaft lengths Robust construction Durable design Technical 1-8 position Maintained Spring return Combination of spring return and maintained IP65-oil and dust tight and water resistant - outdoor rated Ambient operating temperature -5 to 65C 1M mechanical operations Up to 25 switching elements Silver alloy 250VAC/DC, 10A Screw terminal or tab (solder or fast-on)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joystick - WE - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Joystick
WE
Joystick WE
EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments. Features 6 different digital styles Panel or rear mount style 8 actuation directions All-round actuation available Compact contact block dimensions Up to 3 contacts per direction Center push button Directional interlocks available Increase safety Optional mounting within pendant housing Benefits Modular design Allowing for custom contact and position configuration Variety of handle styles and shaft lengths Robust construction Durable design Technical 1-8 position Maintained Spring return Combination of spring return and maintained IP65-oil and dust tight and water resistant - outdoor rated Ambient operating temperature -5 to 65C 1M mechanical operations Up to 25 switching elements Silver alloy 250VAC/DC, 10A Screw terminal or tab (solder or fast-on)

EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments.

Features

  • 6 different digital styles
  • Panel or rear mount style
  • 8 actuation directions
  • All-round actuation available
  • Compact contact block dimensions
  • Up to 3 contacts per direction
  • Center push button
  • Directional interlocks available
    • Increase safety
  • Optional mounting within pendant housing

Benefits

  • Modular design
    • Allowing for custom contact and position configuration
  • Variety of handle styles and shaft lengths
  • Robust construction
    • Durable design

Technical

  • 1-8 position
    • Maintained
    • Spring return
    • Combination of spring return and maintained
  • IP65-oil and dust tight and water resistant - outdoor rated
  • Ambient operating temperature -5 to 65C
  • 1M mechanical operations
  • Up to 25 switching elements
    • Silver alloy
    • 250VAC/DC, 10A
    • Screw terminal or tab (solder or fast-on)
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Industrial Joysticks
Product Number WE
Product Name Joystick
Joystick Application Heavy Duty Joystick Controller
Grip Style Straight or Conical Tube
Material of Construction Reinforced Thermoplastic/aluminum, Galvanized Steel
Handle Options Mechanical Interlock; Trigger or Pushbutton Handle
Mounting Panel; Rear Mount
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Z-Axis Joystick - JHT - OTTO Controls
Specs
Joystick Application Precision Joystick Controller
Mounting Panel
Joystick Technology Hall Effect; Contactless sensing
View Details
Joysticks - 8252596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Spring return
View Details
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-T-41-1ST8-2 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
SAL2 Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details