EUCHNER Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts (in accordance to NFPA 79) and redundancy to guarantee that they fail to a safe state. The TK switch utilizes the same body as the TP switch however has a metal actuating head and locking pin. This unique switch does not require a separate actuator just a separate hole on the door opposite of the actuating pin of the switch.
Features
Solenoid locking/unlocking
Narrow body style housing
Multiple cable entries
Actuating head and guard locking pin made of metal
Custom versions available
Benefits
Actuating pin
Helps overcome actuator mis-alignment
Narrow body
Perfect for extruded aluminum guarding
Manual solenoid bypass
Simple front bypass
Option rear release
Technical
Thermoplastic housing
Environmental protection IP67- oil and dust tight, and water resistant
Exceeds NEMA 4
Ambient operating temperature -20 to 55C
1 million mechanical operations
Contacts
Silver alloy, gold flashed
Low current contacts
5000 N Locking Force
5 N Retention Force
Solenoid
Mechanical or electrical locking
Voltage
24 VAC/DC
110VAC
230VAC
8 Watts
Cable entry M20x1.5
EUCHNER Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due to an inadvertent machine shutdown. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening contacts (in accordance to NFPA 79) and redundancy to guarantee that they fail to a safe state. The TK switch utilizes the same body as the TP switch however has a metal actuating head and locking pin. This unique switch does not require a separate actuator just a separate hole on the door opposite of the actuating pin of the switch.
Features
- Solenoid locking/unlocking
- Narrow body style housing
- Multiple cable entries
- Actuating head and guard locking pin made of metal
- Custom versions available
Benefits
- Actuating pin
- Helps overcome actuator mis-alignment
- Narrow body
- Perfect for extruded aluminum guarding
- Manual solenoid bypass
- Simple front bypass
- Option rear release
Technical
- Thermoplastic housing
- Environmental protection IP67- oil and dust tight, and water resistant
- Ambient operating temperature -20 to 55C
- 1 million mechanical operations
- Contacts
- Silver alloy, gold flashed
- Low current contacts
- 5000 N Locking Force
- 5 N Retention Force
- Solenoid
- Mechanical or electrical locking
- Voltage
- 8 Watts
- Cable entry M20x1.5