Euchner-U.S.A., Inc. Plug Connector SD + BS / SS + BD / KD + BS

Description
EUCHNER Plug Connectors are offered in both Metal and Plastic versions. They are suitable for use in control and instrumentation circuits. Many versions are available to fit your needs. Plug connectors provide easy field connections between components and control circuitry. Mis-wiring is minimized by use of plug connectors. Very often installed labor costs can be reduced by using pre-wired devices. Features Metal and plastic housings Wide selection Can be utilized for low voltage and low current applications Benefits Durable housings Reduces wiring time Eliminates mis-wiring Technical Metal-shrouded Connectors 3 types Socket and plug Plug and socket Coupling socket and plug Dull chrome-plated brass housing Available in 4, 7, 8, 12, 19 pin arrangements Environmental protection IP 67 - oil and dust tight, and water resistant (connected) Ambient temperature - 20 to + 80C With PE 250 VAC/DC, rated current 6 amps Without PE 50 VDC/DC, rated current 6 amps Gold plated solder terminals Plastic Plug Connectors Conforms to DIN 43651 High-strength glass reinforced PET housing 2 designs straight or 90° models 2 pin configurations 7 pins with PE 250 VAC/DC, rated current 10 amps 12 pins with PE 50 VAC/DC, Rated Current 5 Amps Environmental protection IP 65 - oil and dust tight, and water spray (connected) Ambient temperature - 40 to + 90C Gold plated crimp contacts
Datasheet
Description
EUCHNER Plug Connectors are offered in both Metal and Plastic versions. They are suitable for use in control and instrumentation circuits. Many versions are available to fit your needs. Plug connectors provide easy field connections between components and control circuitry. Mis-wiring is minimized by use of plug connectors. Very often installed labor costs can be reduced by using pre-wired devices. Features Metal and plastic housings Wide selection Can be utilized for low voltage and low current applications Benefits Durable housings Reduces wiring time Eliminates mis-wiring Technical Metal-shrouded Connectors 3 types Socket and plug Plug and socket Coupling socket and plug Dull chrome-plated brass housing Available in 4, 7, 8, 12, 19 pin arrangements Environmental protection IP 67 - oil and dust tight, and water resistant (connected) Ambient temperature - 20 to + 80C With PE 250 VAC/DC, rated current 6 amps Without PE 50 VDC/DC, rated current 6 amps Gold plated solder terminals Plastic Plug Connectors Conforms to DIN 43651 High-strength glass reinforced PET housing 2 designs straight or 90° models 2 pin configurations 7 pins with PE 250 VAC/DC, rated current 10 amps 12 pins with PE 50 VAC/DC, Rated Current 5 Amps Environmental protection IP 65 - oil and dust tight, and water spray (connected) Ambient temperature - 40 to + 90C Gold plated crimp contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Connector - SD + BS / SS + BD / KD + BS - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
EUCHNER Plug Connectors are offered in both Metal and Plastic versions. They are suitable for use in control and instrumentation circuits. Many versions are available to fit your needs. Plug connectors provide easy field connections between components and control circuitry. Mis-wiring is minimized by use of plug connectors. Very often installed labor costs can be reduced by using pre-wired devices. Features Metal and plastic housings Wide selection Can be utilized for low voltage and low current applications Benefits Durable housings Reduces wiring time Eliminates mis-wiring Technical Metal-shrouded Connectors 3 types Socket and plug Plug and socket Coupling socket and plug Dull chrome-plated brass housing Available in 4, 7, 8, 12, 19 pin arrangements Environmental protection IP 67 - oil and dust tight, and water resistant (connected) Ambient temperature - 20 to + 80C With PE 250 VAC/DC, rated current 6 amps Without PE 50 VDC/DC, rated current 6 amps Gold plated solder terminals Plastic Plug Connectors Conforms to DIN 43651 High-strength glass reinforced PET housing 2 designs straight or 90° models 2 pin configurations 7 pins with PE 250 VAC/DC, rated current 10 amps 12 pins with PE 50 VAC/DC, Rated Current 5 Amps Environmental protection IP 65 - oil and dust tight, and water spray (connected) Ambient temperature - 40 to + 90C Gold plated crimp contacts

EUCHNER Plug Connectors are offered in both Metal and Plastic versions. They are suitable for use in control and instrumentation circuits. Many versions are available to fit your needs. Plug connectors provide easy field connections between components and control circuitry. Mis-wiring is minimized by use of plug connectors. Very often installed labor costs can be reduced by using pre-wired devices.

Features

  • Metal and plastic housings
  • Wide selection
  • Can be utilized for low voltage and low current applications

Benefits

  • Durable housings
  • Reduces wiring time
  • Eliminates mis-wiring

Technical

  • Metal-shrouded Connectors
    • 3 types
      • Socket and plug
      • Plug and socket
      • Coupling socket and plug
    • Dull chrome-plated brass housing
    • Available in 4, 7, 8, 12, 19 pin arrangements
    • Environmental protection IP 67 - oil and dust tight, and water resistant (connected)
    • Ambient temperature - 20 to + 80C
    • With PE 250 VAC/DC, rated current 6 amps
    • Without PE 50 VDC/DC, rated current 6 amps
    • Gold plated solder terminals
  • Plastic Plug Connectors
    • Conforms to DIN 43651
    • High-strength glass reinforced PET housing
    • 2 designs straight or 90° models
    • 2 pin configurations
      • 7 pins with PE
        • 250 VAC/DC, rated current 10 amps
      • 12 pins with PE
        • 50 VAC/DC, Rated Current 5 Amps
    • Environmental protection IP 65 - oil and dust tight, and water spray (connected)
    • Ambient temperature - 40 to + 90C
    • Gold plated crimp contacts
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Electrical Connectors
Product Number SD + BS / SS + BD / KD + BS
Product Name Plug Connector
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134733-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details