Euchner-U.S.A., Inc. Safety Encoder, Safecoder SC3

Description
The safety Sin/Cos incremental SAFECODER encoder together with a Mosaic Safety Controller comprise a SIL 3 certified function for safe speed monitoring. They are characterized by a robust and reliable interface and the ability to handle high mechanical loads and electronic equipment. TYPICAL APPLICATIONS INCLUDE For use with a Mosaic MV expansion module for safe speed monitoring FEATURES Solid shaft or hollow shaft design Multiple voltages Electrical quick connect BENEFITS Provides safe feedback on rotational speed Shock and vibration resistant Insensitive to strong magnetic fields Single company provider for control and encoder TECHNICAL 2048 pulse rate 10mm solid shaft 12mm hollow shaft Environmental protection IP67, shaft IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC or 5VDC Power consumption: 5VDC 70mA 10-30VDC 45mA M12 8-pin connection
Datasheet
Description
The safety Sin/Cos incremental SAFECODER encoder together with a Mosaic Safety Controller comprise a SIL 3 certified function for safe speed monitoring. They are characterized by a robust and reliable interface and the ability to handle high mechanical loads and electronic equipment. TYPICAL APPLICATIONS INCLUDE For use with a Mosaic MV expansion module for safe speed monitoring FEATURES Solid shaft or hollow shaft design Multiple voltages Electrical quick connect BENEFITS Provides safe feedback on rotational speed Shock and vibration resistant Insensitive to strong magnetic fields Single company provider for control and encoder TECHNICAL 2048 pulse rate 10mm solid shaft 12mm hollow shaft Environmental protection IP67, shaft IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC or 5VDC Power consumption: 5VDC 70mA 10-30VDC 45mA M12 8-pin connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Encoder, Safecoder - SC3 - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Encoder, Safecoder
SC3
Safety Encoder, Safecoder SC3
The safety Sin/Cos incremental SAFECODER encoder together with a Mosaic Safety Controller comprise a SIL 3 certified function for safe speed monitoring. They are characterized by a robust and reliable interface and the ability to handle high mechanical loads and electronic equipment. TYPICAL APPLICATIONS INCLUDE For use with a Mosaic MV expansion module for safe speed monitoring FEATURES Solid shaft or hollow shaft design Multiple voltages Electrical quick connect BENEFITS Provides safe feedback on rotational speed Shock and vibration resistant Insensitive to strong magnetic fields Single company provider for control and encoder TECHNICAL 2048 pulse rate 10mm solid shaft 12mm hollow shaft Environmental protection IP67, shaft IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC or 5VDC Power consumption: 5VDC 70mA 10-30VDC 45mA M12 8-pin connection

The safety Sin/Cos incremental SAFECODER encoder together with a Mosaic Safety Controller comprise a SIL 3 certified function for safe speed monitoring. They are characterized by a robust and reliable interface and the ability to handle high mechanical loads and electronic equipment.

TYPICAL APPLICATIONS INCLUDE

For use with a Mosaic MV expansion module for safe speed monitoring

FEATURES

  • Solid shaft or hollow shaft design
  • Multiple voltages
  • Electrical quick connect

BENEFITS

  • Provides safe feedback on rotational speed
  • Shock and vibration resistant
  • Insensitive to strong magnetic fields
  • Single company provider for control and encoder

TECHNICAL

  • 2048 pulse rate
  • 10mm solid shaft
  • 12mm hollow shaft
  • Environmental protection IP67, shaft IP65
  • Ambient operating temperature 0 to 55°C
  • Operating voltage 24VDC or 5VDC
  • Power consumption:
    • 5VDC 70mA
    • 10-30VDC 45mA
  • M12 8-pin connection
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Rotary Encoders
Product Number SC3
Product Name Safety Encoder, Safecoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Absolute Rotary Encoder - Model A58SBS Stainless Steel Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Resolution 16 to ? bits
View Details
Encoders - Industrial - 1882-1057549-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 300 (counts/revolution)
View Details
Incremental encoder: Series IEH2-4096 - Encoders Series IEH2-4096 magnetic Encoder, digital outputs 2 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details