Euchner-U.S.A., Inc. Measurement & Recognition Light Curtain Micron

Description
Light curtains for industrial and civil applications where it is necessary to detect, measure, and recognize objects. Depending on the number and position of the beams engaged by an object, Micron can provide real time measurment information to a PLC or PC. Measurement signals available as analog 0-10VDC, 4-20mA, and as RS-485 serial communications. TYPICAL APPLICATIONS INCLUDE Assembly or packaging lines where detection, counting, position, shape and profile or measurment of moving objects is required. FEATURES Height range from 150 to 3000mm Beam spacings from 10 to 75mm Scan ranges from 2 to 18 meters Models with: Analog outputs Programmable digital outputs RS485 serial communications Dual antivalent solid state outputs BENEFITS Automatic or remote measuring Compact 28x30mm housing good for small installations Up to 100 meter cable connections Status diagnostics LEDs for easy setup. TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and IP67 Ambient operating temperature -10 to 55°C M12 and M16 connectors 2 static digital outputs - 100mA @ 24VDC Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts
Datasheet
Description
Light curtains for industrial and civil applications where it is necessary to detect, measure, and recognize objects. Depending on the number and position of the beams engaged by an object, Micron can provide real time measurment information to a PLC or PC. Measurement signals available as analog 0-10VDC, 4-20mA, and as RS-485 serial communications. TYPICAL APPLICATIONS INCLUDE Assembly or packaging lines where detection, counting, position, shape and profile or measurment of moving objects is required. FEATURES Height range from 150 to 3000mm Beam spacings from 10 to 75mm Scan ranges from 2 to 18 meters Models with: Analog outputs Programmable digital outputs RS485 serial communications Dual antivalent solid state outputs BENEFITS Automatic or remote measuring Compact 28x30mm housing good for small installations Up to 100 meter cable connections Status diagnostics LEDs for easy setup. TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and IP67 Ambient operating temperature -10 to 55°C M12 and M16 connectors 2 static digital outputs - 100mA @ 24VDC Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement & Recognition Light Curtain - Micron - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Measurement & Recognition Light Curtain
Micron
Measurement & Recognition Light Curtain Micron
Light curtains for industrial and civil applications where it is necessary to detect, measure, and recognize objects. Depending on the number and position of the beams engaged by an object, Micron can provide real time measurment information to a PLC or PC. Measurement signals available as analog 0-10VDC, 4-20mA, and as RS-485 serial communications. TYPICAL APPLICATIONS INCLUDE Assembly or packaging lines where detection, counting, position, shape and profile or measurment of moving objects is required. FEATURES Height range from 150 to 3000mm Beam spacings from 10 to 75mm Scan ranges from 2 to 18 meters Models with: Analog outputs Programmable digital outputs RS485 serial communications Dual antivalent solid state outputs BENEFITS Automatic or remote measuring Compact 28x30mm housing good for small installations Up to 100 meter cable connections Status diagnostics LEDs for easy setup. TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and IP67 Ambient operating temperature -10 to 55°C M12 and M16 connectors 2 static digital outputs - 100mA @ 24VDC Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts

Light curtains for industrial and civil applications where it is necessary to detect, measure, and recognize objects. Depending on the number and position of the beams engaged by an object, Micron can provide real time measurment information to a PLC or PC. Measurement signals available as analog 0-10VDC, 4-20mA, and as RS-485 serial communications.

TYPICAL APPLICATIONS INCLUDE

Assembly or packaging lines where detection, counting, position, shape and profile or measurment of moving objects is required.

FEATURES

  • Height range from 150 to 3000mm
  • Beam spacings from 10 to 75mm
  • Scan ranges from 2 to 18 meters
  • Models with:
    • Analog outputs
    • Programmable digital outputs
    • RS485 serial communications
    • Dual antivalent solid state outputs

BENEFITS

  • Automatic or remote measuring
  • Compact 28x30mm housing good for small installations
  • Up to 100 meter cable connections
  • Status diagnostics LEDs for easy setup.

TECHNICAL

  • General Specifications:
    • 28x30mm cross section
    • Environmental protection IP65 and IP67
  • Ambient operating temperature -10 to 55°C
  • M12 and M16 connectors
  • 2 static digital outputs - 100mA @ 24VDC
  • Operating voltage 24VDC +/- 20%
  • Power consumption:
    • Emitter 1 Watt
    • Receiver 2 Watts
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Light Curtains
Product Number Micron
Product Name Measurement & Recognition Light Curtain
Protection Height 5.91 to 118 inch (150 to 3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018623-ND - DigiKey
Specs
Protection Height 41.34 inch (1050 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-P4K1760YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 69.29 inch (1760 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details