Euchner-U.S.A., Inc. Light Curtains LCA 4 Master/Slave:

Description
EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver that emit and receive the light beams. If a beam is interrupted, the light curtain safety outputs will switch off. LCA light curtains are available in several beam spacings (resolution) and lengths (protected heights). Available in Protected Heights range from 160 to 1210mm. Depending on the model, the transmitter and receiver can be mounted up to 6 or 12 meters apart. Master/Slave units have an additional connector on top so units can be chained in series with up to two Slave sets for an application that requires physical configuration flexability. Features High level of protection against tampering Series connection of up to 3 light curtains Simple connection with M12 plug connector Integrated evaluation Feedback loop connection LED Status Indicators Benefits Safe monitoring options for any application Easy installation Short circuit proof outputs Unshielded M12 cable connections Safety Category 4 and PL e according to EN ISO 13849-1 ESPE Type 4 according to DIN EN 61496-1 Technical Protection IP65/IP67 Ambient operating temperature -30 to + 55°C 2 self-monitoring PNP safety outputs Ranges 6 and 12 meters max. Connection cable length 100m max. 50m max between Master and Slave Reaction time - depending on combination 24VDC +/-20% 400mA current consumption Power Transmitter 1 watt Receiver 2 watts Housing cross-section 28x30mm
Datasheet
Description
EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver that emit and receive the light beams. If a beam is interrupted, the light curtain safety outputs will switch off. LCA light curtains are available in several beam spacings (resolution) and lengths (protected heights). Available in Protected Heights range from 160 to 1210mm. Depending on the model, the transmitter and receiver can be mounted up to 6 or 12 meters apart. Master/Slave units have an additional connector on top so units can be chained in series with up to two Slave sets for an application that requires physical configuration flexability. Features High level of protection against tampering Series connection of up to 3 light curtains Simple connection with M12 plug connector Integrated evaluation Feedback loop connection LED Status Indicators Benefits Safe monitoring options for any application Easy installation Short circuit proof outputs Unshielded M12 cable connections Safety Category 4 and PL e according to EN ISO 13849-1 ESPE Type 4 according to DIN EN 61496-1 Technical Protection IP65/IP67 Ambient operating temperature -30 to + 55°C 2 self-monitoring PNP safety outputs Ranges 6 and 12 meters max. Connection cable length 100m max. 50m max between Master and Slave Reaction time - depending on combination 24VDC +/-20% 400mA current consumption Power Transmitter 1 watt Receiver 2 watts Housing cross-section 28x30mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtains - LCA 4 Master/Slave: - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Light Curtains
LCA 4 Master/Slave:
Light Curtains LCA 4 Master/Slave:
EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver that emit and receive the light beams. If a beam is interrupted, the light curtain safety outputs will switch off. LCA light curtains are available in several beam spacings (resolution) and lengths (protected heights). Available in Protected Heights range from 160 to 1210mm. Depending on the model, the transmitter and receiver can be mounted up to 6 or 12 meters apart. Master/Slave units have an additional connector on top so units can be chained in series with up to two Slave sets for an application that requires physical configuration flexability. Features High level of protection against tampering Series connection of up to 3 light curtains Simple connection with M12 plug connector Integrated evaluation Feedback loop connection LED Status Indicators Benefits Safe monitoring options for any application Easy installation Short circuit proof outputs Unshielded M12 cable connections Safety Category 4 and PL e according to EN ISO 13849-1 ESPE Type 4 according to DIN EN 61496-1 Technical Protection IP65/IP67 Ambient operating temperature -30 to + 55°C 2 self-monitoring PNP safety outputs Ranges 6 and 12 meters max. Connection cable length 100m max. 50m max between Master and Slave Reaction time - depending on combination 24VDC +/-20% 400mA current consumption Power Transmitter 1 watt Receiver 2 watts Housing cross-section 28x30mm

EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver that emit and receive the light beams. If a beam is interrupted, the light curtain safety outputs will switch off. LCA light curtains are available in several beam spacings (resolution) and lengths (protected heights). Available in Protected Heights range from 160 to 1210mm. Depending on the model, the transmitter and receiver can be mounted up to 6 or 12 meters apart. Master/Slave units have an additional connector on top so units can be chained in series with up to two Slave sets for an application that requires physical configuration flexability.

Features

  • High level of protection against tampering
  • Series connection of up to 3 light curtains
  • Simple connection with M12 plug connector
  • Integrated evaluation
  • Feedback loop connection
  • LED Status Indicators

Benefits

  • Safe monitoring options for any application
  • Easy installation
  • Short circuit proof outputs
  • Unshielded M12 cable connections
  • Safety Category 4 and PL e according to EN ISO 13849-1
  • ESPE Type 4 according to DIN EN 61496-1

Technical

  • Protection IP65/IP67
  • Ambient operating temperature -30 to + 55°C
  • 2 self-monitoring PNP safety outputs
  • Ranges 6 and 12 meters max.
  • Connection cable length 100m max.
    • 50m max between Master and Slave
  • Reaction time - depending on combination
  • 24VDC +/-20%
  • 400mA current consumption
  • Power
    • Transmitter 1 watt
    • Receiver 2 watts
  • Housing cross-section 28x30mm
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Light Curtains
Product Number LCA 4 Master/Slave:
Product Name Light Curtains
Protection Height 6.3 to 71.26 inch (160 to 1810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P4C0050FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 1.97 inch (50 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0650-30-01 -  - Schmersal Inc.
Specs
Protection Height 25.59 inch (650 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details