Euchner-U.S.A., Inc. Light Curtains LCA 2

Description
EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver that emit and receive the light beams. If a beam is interrupted, the light curtain safety outputs will switch off. LCA light curtains are available in several beam spacings (resolution) and lengths (protected heights). Available in Protected Heights range from 160 to 1810mm. The transmitter and receiver can be mounted up to 12 meters apart. Features Simple connection with M12 plug connector Integrated evaluation Feedback loop connection LED Status Indicators Optional deflection mirrors available Benefits High level of protection against tampering Safe monitoring options for any application Easy installation Short circuit proof outputs Unshielded M12 cable connections Safety Category 2 and PL c according to EN ISO 13849-1 ESPE Type 2 according to DIN EN 61496-1 Technical Protection IP65/IP67 Ambient operating temperature -30 to + 55°C 2 self-monitoring PNP safety outputs Range 12 Meters max. Connection cable length 100 meters max. 3-22.5ms reaction time 24VDC +/-20% 400mA current consumption Power Transmitter 1 watt Receiver 2 watts Housing cross-section 28x30mm
Datasheet
Description
EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver that emit and receive the light beams. If a beam is interrupted, the light curtain safety outputs will switch off. LCA light curtains are available in several beam spacings (resolution) and lengths (protected heights). Available in Protected Heights range from 160 to 1810mm. The transmitter and receiver can be mounted up to 12 meters apart. Features Simple connection with M12 plug connector Integrated evaluation Feedback loop connection LED Status Indicators Optional deflection mirrors available Benefits High level of protection against tampering Safe monitoring options for any application Easy installation Short circuit proof outputs Unshielded M12 cable connections Safety Category 2 and PL c according to EN ISO 13849-1 ESPE Type 2 according to DIN EN 61496-1 Technical Protection IP65/IP67 Ambient operating temperature -30 to + 55°C 2 self-monitoring PNP safety outputs Range 12 Meters max. Connection cable length 100 meters max. 3-22.5ms reaction time 24VDC +/-20% 400mA current consumption Power Transmitter 1 watt Receiver 2 watts Housing cross-section 28x30mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtains - LCA 2 - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Light Curtains
LCA 2
Light Curtains LCA 2
EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver that emit and receive the light beams. If a beam is interrupted, the light curtain safety outputs will switch off. LCA light curtains are available in several beam spacings (resolution) and lengths (protected heights). Available in Protected Heights range from 160 to 1810mm. The transmitter and receiver can be mounted up to 12 meters apart. Features Simple connection with M12 plug connector Integrated evaluation Feedback loop connection LED Status Indicators Optional deflection mirrors available Benefits High level of protection against tampering Safe monitoring options for any application Easy installation Short circuit proof outputs Unshielded M12 cable connections Safety Category 2 and PL c according to EN ISO 13849-1 ESPE Type 2 according to DIN EN 61496-1 Technical Protection IP65/IP67 Ambient operating temperature -30 to + 55°C 2 self-monitoring PNP safety outputs Range 12 Meters max. Connection cable length 100 meters max. 3-22.5ms reaction time 24VDC +/-20% 400mA current consumption Power Transmitter 1 watt Receiver 2 watts Housing cross-section 28x30mm

EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver that emit and receive the light beams. If a beam is interrupted, the light curtain safety outputs will switch off. LCA light curtains are available in several beam spacings (resolution) and lengths (protected heights). Available in Protected Heights range from 160 to 1810mm. The transmitter and receiver can be mounted up to 12 meters apart.

Features

  • Simple connection with M12 plug connector
  • Integrated evaluation
  • Feedback loop connection
  • LED Status Indicators
  • Optional deflection mirrors available

Benefits

  • High level of protection against tampering
  • Safe monitoring options for any application
  • Easy installation
  • Short circuit proof outputs
  • Unshielded M12 cable connections
  • Safety Category 2 and PL c according to EN ISO 13849-1
  • ESPE Type 2 according to DIN EN 61496-1

Technical

  • Protection IP65/IP67
  • Ambient operating temperature -30 to + 55°C
  • 2 self-monitoring PNP safety outputs
  • Range 12 Meters max.
  • Connection cable length 100 meters max.
  • 3-22.5ms reaction time
  • 24VDC +/-20%
  • 400mA current consumption
  • Power
    • Transmitter 1 watt
    • Receiver 2 watts
  • Housing cross-section 28x30mm
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Light Curtains
Product Number LCA 2
Product Name Light Curtains
Protection Height 6.3 to 71.26 inch (160 to 1810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447896-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0410-30-01 -  - Schmersal Inc.
Specs
Protection Height 16.14 inch (410 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details