Euchner-U.S.A., Inc. Joystick KC

Description
EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments. Features 6 different digital styles Panel or rear mount style 8 actuation directions All-round actuation available Compact contact block dimensions Up to 3 contacts per direction Center push button Directional interlocks available Increase safety Optional mounting within pendant housing Benefits Modular design Allowing for custom contact and position configuration Variety of handle styles and shaft lengths Robust construction Durable design Technical 1-8 position Maintained Spring return Combination of spring return and maintained IP65-oil and dust tight and water resistant - outdoor rated Ambient operating temperature -5 to 65C 1M mechanical operations Up to 25 switching elements Silver alloy 250VAC/DC, 10A Screw terminal or tab (solder or fast-on)
Datasheet
Description
EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments. Features 6 different digital styles Panel or rear mount style 8 actuation directions All-round actuation available Compact contact block dimensions Up to 3 contacts per direction Center push button Directional interlocks available Increase safety Optional mounting within pendant housing Benefits Modular design Allowing for custom contact and position configuration Variety of handle styles and shaft lengths Robust construction Durable design Technical 1-8 position Maintained Spring return Combination of spring return and maintained IP65-oil and dust tight and water resistant - outdoor rated Ambient operating temperature -5 to 65C 1M mechanical operations Up to 25 switching elements Silver alloy 250VAC/DC, 10A Screw terminal or tab (solder or fast-on)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joystick - KC - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Joystick
KC
Joystick KC
EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments. Features 6 different digital styles Panel or rear mount style 8 actuation directions All-round actuation available Compact contact block dimensions Up to 3 contacts per direction Center push button Directional interlocks available Increase safety Optional mounting within pendant housing Benefits Modular design Allowing for custom contact and position configuration Variety of handle styles and shaft lengths Robust construction Durable design Technical 1-8 position Maintained Spring return Combination of spring return and maintained IP65-oil and dust tight and water resistant - outdoor rated Ambient operating temperature -5 to 65C 1M mechanical operations Up to 25 switching elements Silver alloy 250VAC/DC, 10A Screw terminal or tab (solder or fast-on)

EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments.

Features

  • 6 different digital styles
  • Panel or rear mount style
  • 8 actuation directions
  • All-round actuation available
  • Compact contact block dimensions
  • Up to 3 contacts per direction
  • Center push button
  • Directional interlocks available
    • Increase safety
  • Optional mounting within pendant housing

Benefits

  • Modular design
    • Allowing for custom contact and position configuration
  • Variety of handle styles and shaft lengths
  • Robust construction
    • Durable design

Technical

  • 1-8 position
    • Maintained
    • Spring return
    • Combination of spring return and maintained
  • IP65-oil and dust tight and water resistant - outdoor rated
  • Ambient operating temperature -5 to 65C
  • 1M mechanical operations
  • Up to 25 switching elements
    • Silver alloy
    • 250VAC/DC, 10A
    • Screw terminal or tab (solder or fast-on)
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Industrial Joysticks
Product Number KC
Product Name Joystick
Joystick Application Heavy Duty Joystick Controller
Grip Style Straight or Conical Tube
Material of Construction Reinforced Thermoplastic/aluminum, Galvanized Steel
Handle Options Mechanical Interlock; Trigger or Pushbutton Handle
Mounting Panel; Rear Mount
Unlock Full Specs
to access all available technical data

Similar Products

Joysticks - 419681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Momentary
View Details
K300 Platform Control System -  - Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Handle Options Trigger or Pushbutton Handle
Number of Axes 2-Axis Control
View Details
Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSE521 -  - Schmersal Inc.
Specs
Connector Screw terminals M20 x 1.5
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
JHM Joystick with G3-A Grip - HJMG3-A - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details