Euchner-U.S.A., Inc. Light Curtain Janus

Description
JANUS, Optoelectronic Safety Barrier for the protection of workers exposed to risks arising from the use of dangerous machines, in situations where the MUTING function is necessary. The Safety Barrier Janus, with its two safe static outputs, can work without external control units having all safety functions integrated inside the Emitter and the Receiver and complying with the requirements of European Standard EN 61496-1 and International Standard IEC 61496-1-2. TYPICAL APPLICATIONS INCLUDE Palletizers, robotized areas, assembly lines, automatic industrial warehouses and areas where AGV automatically guided vehicles pass FEATURES Protected height range from 310 to 1810mm Multiple detection types 30-40mm resolution 90mm resolution 2-3-4 beam for body detection Maximum range 16 or 60 meters(MI) 2.5 meters (ML & ML) Setup through main controller Self-monitoring static outputs Automatic or manual Start / Restart Built-in muting Muting time-out 30s, 90m, or infinite BENEFITS Achieves the highest level of safety Approved for Safety Category 4 East to install Setup done without computer Muting allows passing of product while maintaining operator protection. Complies with muting geometry parameters per IEC TS 62046 Interfaces with MJB box or AD SR1 module TECHNICAL General Specifications: 50x60mm housing cross section Environmental protection IP65 Ambient operating temperature -10 to 55°C 2 safety PNP auto-controlled outputs rated 500mA 1 PNP Status output rated 100mA M12 and M23 connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 3 Watt Receiver 6 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe
Datasheet
Description
JANUS, Optoelectronic Safety Barrier for the protection of workers exposed to risks arising from the use of dangerous machines, in situations where the MUTING function is necessary. The Safety Barrier Janus, with its two safe static outputs, can work without external control units having all safety functions integrated inside the Emitter and the Receiver and complying with the requirements of European Standard EN 61496-1 and International Standard IEC 61496-1-2. TYPICAL APPLICATIONS INCLUDE Palletizers, robotized areas, assembly lines, automatic industrial warehouses and areas where AGV automatically guided vehicles pass FEATURES Protected height range from 310 to 1810mm Multiple detection types 30-40mm resolution 90mm resolution 2-3-4 beam for body detection Maximum range 16 or 60 meters(MI) 2.5 meters (ML & ML) Setup through main controller Self-monitoring static outputs Automatic or manual Start / Restart Built-in muting Muting time-out 30s, 90m, or infinite BENEFITS Achieves the highest level of safety Approved for Safety Category 4 East to install Setup done without computer Muting allows passing of product while maintaining operator protection. Complies with muting geometry parameters per IEC TS 62046 Interfaces with MJB box or AD SR1 module TECHNICAL General Specifications: 50x60mm housing cross section Environmental protection IP65 Ambient operating temperature -10 to 55°C 2 safety PNP auto-controlled outputs rated 500mA 1 PNP Status output rated 100mA M12 and M23 connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 3 Watt Receiver 6 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain - Janus - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Light Curtain
Janus
Light Curtain Janus
JANUS, Optoelectronic Safety Barrier for the protection of workers exposed to risks arising from the use of dangerous machines, in situations where the MUTING function is necessary. The Safety Barrier Janus, with its two safe static outputs, can work without external control units having all safety functions integrated inside the Emitter and the Receiver and complying with the requirements of European Standard EN 61496-1 and International Standard IEC 61496-1-2. TYPICAL APPLICATIONS INCLUDE Palletizers, robotized areas, assembly lines, automatic industrial warehouses and areas where AGV automatically guided vehicles pass FEATURES Protected height range from 310 to 1810mm Multiple detection types 30-40mm resolution 90mm resolution 2-3-4 beam for body detection Maximum range 16 or 60 meters(MI) 2.5 meters (ML & ML) Setup through main controller Self-monitoring static outputs Automatic or manual Start / Restart Built-in muting Muting time-out 30s, 90m, or infinite BENEFITS Achieves the highest level of safety Approved for Safety Category 4 East to install Setup done without computer Muting allows passing of product while maintaining operator protection. Complies with muting geometry parameters per IEC TS 62046 Interfaces with MJB box or AD SR1 module TECHNICAL General Specifications: 50x60mm housing cross section Environmental protection IP65 Ambient operating temperature -10 to 55°C 2 safety PNP auto-controlled outputs rated 500mA 1 PNP Status output rated 100mA M12 and M23 connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 3 Watt Receiver 6 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe

JANUS, Optoelectronic Safety Barrier for the protection of workers exposed to risks arising from the use of dangerous machines, in situations where the MUTING function is necessary. The Safety Barrier Janus, with its two safe static outputs, can work without external control units having all safety functions integrated inside the Emitter and the Receiver and complying with the requirements of European Standard EN 61496-1 and International Standard IEC 61496-1-2.

TYPICAL APPLICATIONS INCLUDE

Palletizers, robotized areas, assembly lines, automatic industrial warehouses and areas where AGV automatically guided vehicles pass

FEATURES

  • Protected height range from 310 to 1810mm
  • Multiple detection types
    • 30-40mm resolution
    • 90mm resolution
    • 2-3-4 beam for body detection
  • Maximum range
    • 16 or 60 meters(MI)
    • 2.5 meters (ML & ML)
  • Setup through main controller
  • Self-monitoring static outputs
  • Automatic or manual Start / Restart
  • Built-in muting
  • Muting time-out 30s, 90m, or infinite

BENEFITS

  • Achieves the highest level of safety
    • Approved for Safety Category 4
  • East to install
  • Setup done without computer
  • Muting allows passing of product while maintaining operator protection.
  • Complies with muting geometry parameters per IEC TS 62046
  • Interfaces with MJB box or AD SR1 module

TECHNICAL

  • General Specifications:
    • 50x60mm housing cross section
    • Environmental protection IP65
  • Ambient operating temperature -10 to 55°C
  • 2 safety PNP auto-controlled outputs rated 500mA
  • 1 PNP Status output rated 100mA
  • M12 and M23 connectors
  • Operating voltage 24VDC +/- 20%
  • Power consumption:
    • Emitter 3 Watt
    • Receiver 6 Watts
  • Type 4, SIL 3, SILCL 3, Cat4/PLe
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Light Curtains
Product Number Janus
Product Name Light Curtain
Protection Height 12.2 to 71.26 inch (310 to 1810 mm)
Sensitivity or Resolution 1.18 to 3.54 inch (30 to 90 mm)
Response Time 7 to 30 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1211474-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 440L-C4JL1280YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 50.39 inch (1280 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0650-14 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details