Euchner-U.S.A., Inc. Safety Photocell Ilion

Description
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC 61496-1-2. ULISSE system can be composed of 1, 2, 3 or 4 single beam photocells connected to an AU SX standard or AU SXM control unit with Muting, or connected to Mosaic safety controller. A complete system is comprised of an Emitter, Receiver and Control Unit. TYPICAL APPLICATIONS INCLUDE For use as muting sensors for REER light curtains FEATURES Ilion dual range 8 and 20 meters Up to 50 meter connection length Ulisse anodized aluminum housing Safe PNP photo signals BENEFITS Provides safe muting signals for light curtains Easy installation and wiring TECHNICAL ILION Specifications M18 cylindrical photocell with metal body and M12 connector 8 or 20 meter range IP67 ULISSE Specifications 15x25x63mm anodized aluminum housing and glass lens 6 meter range IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC +/- 20% PNP 100mA output
Datasheet
Description
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC 61496-1-2. ULISSE system can be composed of 1, 2, 3 or 4 single beam photocells connected to an AU SX standard or AU SXM control unit with Muting, or connected to Mosaic safety controller. A complete system is comprised of an Emitter, Receiver and Control Unit. TYPICAL APPLICATIONS INCLUDE For use as muting sensors for REER light curtains FEATURES Ilion dual range 8 and 20 meters Up to 50 meter connection length Ulisse anodized aluminum housing Safe PNP photo signals BENEFITS Provides safe muting signals for light curtains Easy installation and wiring TECHNICAL ILION Specifications M18 cylindrical photocell with metal body and M12 connector 8 or 20 meter range IP67 ULISSE Specifications 15x25x63mm anodized aluminum housing and glass lens 6 meter range IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC +/- 20% PNP 100mA output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Photocell - Ilion - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Photocell
Ilion
Safety Photocell Ilion
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC 61496-1-2. ULISSE system can be composed of 1, 2, 3 or 4 single beam photocells connected to an AU SX standard or AU SXM control unit with Muting, or connected to Mosaic safety controller. A complete system is comprised of an Emitter, Receiver and Control Unit. TYPICAL APPLICATIONS INCLUDE For use as muting sensors for REER light curtains FEATURES Ilion dual range 8 and 20 meters Up to 50 meter connection length Ulisse anodized aluminum housing Safe PNP photo signals BENEFITS Provides safe muting signals for light curtains Easy installation and wiring TECHNICAL ILION Specifications M18 cylindrical photocell with metal body and M12 connector 8 or 20 meter range IP67 ULISSE Specifications 15x25x63mm anodized aluminum housing and glass lens 6 meter range IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC +/- 20% PNP 100mA output

Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC 61496-1-2.
ULISSE system can be composed of 1, 2, 3 or 4 single beam photocells connected to an AU SX standard or AU SXM control unit with Muting, or connected to Mosaic safety controller. A complete system is comprised of an Emitter, Receiver and Control Unit.

TYPICAL APPLICATIONS INCLUDE

For use as muting sensors for REER light curtains

FEATURES

  • Ilion dual range
    • 8 and 20 meters
  • Up to 50 meter connection length
  • Ulisse anodized aluminum housing
  • Safe PNP photo signals

BENEFITS

  • Provides safe muting signals for light curtains
  • Easy installation and wiring

TECHNICAL

  • ILION Specifications
    • M18 cylindrical photocell with metal body and M12 connector
    • 8 or 20 meter range
    • IP67
  • ULISSE Specifications
    • 15x25x63mm anodized aluminum housing and glass lens
    • 6 meter range
    • IP65
  • Ambient operating temperature 0 to 55°C
  • Operating voltage 24VDC +/- 20%
  • PNP 100mA output
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Uncategorized Products
Product Number Ilion
Product Name Safety Photocell
Unlock Full Specs
to access all available technical data