Euchner-U.S.A., Inc. Electronic Handwheel HWB

Description
EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also available. Note: Handwheel Dials for HKB and HKD are sold separately. Features Wear-free magnetic detent Single body construction Output circuit RS422A Push-pull Custom dial faceplates available HKB Rear installation into panel Compact design HKC Front panel mount Dial included HKD Rear installation into panel Benefits Wear-free quiet magnetic detent (HKB, HKC and HKD) High resistance to shock and vibration Custom faceplates and dials Lightweight construction 12 different dials available Plastic and Metal Technical 100 or 25 square-wave pulses per revolution 100 detent positions Magnetic detent (HKA, HKC and HKD) Environmental protection IP 65 (front) - oil and dust tight, and water resistant Ambient operating temperature HKD (0 to 70°C) HKC (0 to 50°C) HKB (0 to 50°C) Wiring termination Screw terminal Plug-in 9-pin Ribbon cable, 6-pole with connector
Datasheet
Description
EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also available. Note: Handwheel Dials for HKB and HKD are sold separately. Features Wear-free magnetic detent Single body construction Output circuit RS422A Push-pull Custom dial faceplates available HKB Rear installation into panel Compact design HKC Front panel mount Dial included HKD Rear installation into panel Benefits Wear-free quiet magnetic detent (HKB, HKC and HKD) High resistance to shock and vibration Custom faceplates and dials Lightweight construction 12 different dials available Plastic and Metal Technical 100 or 25 square-wave pulses per revolution 100 detent positions Magnetic detent (HKA, HKC and HKD) Environmental protection IP 65 (front) - oil and dust tight, and water resistant Ambient operating temperature HKD (0 to 70°C) HKC (0 to 50°C) HKB (0 to 50°C) Wiring termination Screw terminal Plug-in 9-pin Ribbon cable, 6-pole with connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Handwheel - HWB - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Electronic Handwheel
HWB
Electronic Handwheel HWB
EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also available. Note: Handwheel Dials for HKB and HKD are sold separately. Features Wear-free magnetic detent Single body construction Output circuit RS422A Push-pull Custom dial faceplates available HKB Rear installation into panel Compact design HKC Front panel mount Dial included HKD Rear installation into panel Benefits Wear-free quiet magnetic detent (HKB, HKC and HKD) High resistance to shock and vibration Custom faceplates and dials Lightweight construction 12 different dials available Plastic and Metal Technical 100 or 25 square-wave pulses per revolution 100 detent positions Magnetic detent (HKA, HKC and HKD) Environmental protection IP 65 (front) - oil and dust tight, and water resistant Ambient operating temperature HKD (0 to 70°C) HKC (0 to 50°C) HKB (0 to 50°C) Wiring termination Screw terminal Plug-in 9-pin Ribbon cable, 6-pole with connector

EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also available.

Note: Handwheel Dials for HKB and HKD are sold separately.

Features

  • Wear-free magnetic detent
  • Single body construction
  • Output circuit
    • RS422A
    • Push-pull
  • Custom dial faceplates available

HKB

  • Rear installation into panel
  • Compact design

HKC

  • Front panel mount
  • Dial included

HKD

  • Rear installation into panel

Benefits

  • Wear-free quiet magnetic detent (HKB, HKC and HKD)
  • High resistance to shock and vibration
  • Custom faceplates and dials
  • Lightweight construction
  • 12 different dials available
    • Plastic and Metal

Technical

  • 100 or 25 square-wave pulses per revolution
  • 100 detent positions
  • Magnetic detent (HKA, HKC and HKD)
  • Environmental protection IP 65 (front) - oil and dust tight, and water resistant
  • Ambient operating temperature
    • HKD (0 to 70°C)
    • HKC (0 to 50°C)
    • HKB (0 to 50°C)
  • Wiring termination
    • Screw terminal
    • Plug-in 9-pin
    • Ribbon cable, 6-pole with connector
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Rotary Encoders
Product Number HWB
Product Name Electronic Handwheel
Encoder Technology Magnetic
Encoder Type Incremental; Manual Pulse Generator
Output Signal Voltage
Counts / Revolution 25 to 100 (counts/revolution)
Unlock Full Specs
to access all available technical data