Euchner-U.S.A., Inc. Trip Rail GF

Description
EUCHNER Trip Dogs (Cams) and Trip Rails (Cam Trays) are used to actuate mechanical and inductive limit switches. The trip rail is mounted to a moving member and the trip dogs are fastened to the rail. The assembly moves as the machine member moves, thus causing switch actuation. EUCHNER offers a wide variety of trip dogs and trip rails to fit your applications. Features Trip Rails Features Meet DIN 69638 Extruded aluminum or cast iron T-slot or surface mount Modular kits available Trip Rails Features Meet DIN 69639 Treated steel Minimizes corrosion U-trip dogs are designed with a split plate clamping mechanism for exact adjustment G-trip dogs are clamped to rail with a hexagon socket screw and special spring washer ensuring precise positioning even when mounted vertically Benefits Extremely accurate +/- 0.002mm Long service life Low mechanical wear High corrosion resistance Application friendly Precise engineering ensures accuracy and repeatability Designed to meet strict standards as required by application Technical 2 types of trip rails System U System G 4000mm maximum length Aluminum, steel or cast iron 1 to 20 slots Trip Dogs Up to 1400 mm Mechanical actuation or proximity Hardened steel Ground and polished Black finish
Datasheet
Description
EUCHNER Trip Dogs (Cams) and Trip Rails (Cam Trays) are used to actuate mechanical and inductive limit switches. The trip rail is mounted to a moving member and the trip dogs are fastened to the rail. The assembly moves as the machine member moves, thus causing switch actuation. EUCHNER offers a wide variety of trip dogs and trip rails to fit your applications. Features Trip Rails Features Meet DIN 69638 Extruded aluminum or cast iron T-slot or surface mount Modular kits available Trip Rails Features Meet DIN 69639 Treated steel Minimizes corrosion U-trip dogs are designed with a split plate clamping mechanism for exact adjustment G-trip dogs are clamped to rail with a hexagon socket screw and special spring washer ensuring precise positioning even when mounted vertically Benefits Extremely accurate +/- 0.002mm Long service life Low mechanical wear High corrosion resistance Application friendly Precise engineering ensures accuracy and repeatability Designed to meet strict standards as required by application Technical 2 types of trip rails System U System G 4000mm maximum length Aluminum, steel or cast iron 1 to 20 slots Trip Dogs Up to 1400 mm Mechanical actuation or proximity Hardened steel Ground and polished Black finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trip Rail - GF - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Trip Rail
GF
Trip Rail GF
EUCHNER Trip Dogs (Cams) and Trip Rails (Cam Trays) are used to actuate mechanical and inductive limit switches. The trip rail is mounted to a moving member and the trip dogs are fastened to the rail. The assembly moves as the machine member moves, thus causing switch actuation. EUCHNER offers a wide variety of trip dogs and trip rails to fit your applications. Features Trip Rails Features Meet DIN 69638 Extruded aluminum or cast iron T-slot or surface mount Modular kits available Trip Rails Features Meet DIN 69639 Treated steel Minimizes corrosion U-trip dogs are designed with a split plate clamping mechanism for exact adjustment G-trip dogs are clamped to rail with a hexagon socket screw and special spring washer ensuring precise positioning even when mounted vertically Benefits Extremely accurate +/- 0.002mm Long service life Low mechanical wear High corrosion resistance Application friendly Precise engineering ensures accuracy and repeatability Designed to meet strict standards as required by application Technical 2 types of trip rails System U System G 4000mm maximum length Aluminum, steel or cast iron 1 to 20 slots Trip Dogs Up to 1400 mm Mechanical actuation or proximity Hardened steel Ground and polished Black finish

EUCHNER Trip Dogs (Cams) and Trip Rails (Cam Trays) are used to actuate mechanical and inductive limit switches. The trip rail is mounted to a moving member and the trip dogs are fastened to the rail. The assembly moves as the machine member moves, thus causing switch actuation. EUCHNER offers a wide variety of trip dogs and trip rails to fit your applications.

Features

Trip Rails Features

  • Meet DIN 69638
  • Extruded aluminum or cast iron
  • T-slot or surface mount
  • Modular kits available

Trip Rails Features

  • Meet DIN 69639
  • Treated steel
    • Minimizes corrosion
  • U-trip dogs are designed with a split plate clamping mechanism for exact adjustment
  • G-trip dogs are clamped to rail with a hexagon socket screw and special spring washer ensuring precise positioning even when mounted vertically

Benefits

  • Extremely accurate
    • +/- 0.002mm
  • Long service life
    • Low mechanical wear
    • High corrosion resistance
  • Application friendly
    • Precise engineering ensures accuracy and repeatability
    • Designed to meet strict standards as required by application

Technical

  • 2 types of trip rails
    • System U
    • System G
    • 4000mm maximum length
    • Aluminum, steel or cast iron
    • 1 to 20 slots
  • Trip Dogs
    • Up to 1400 mm
    • Mechanical actuation or proximity
    • Hardened steel
    • Ground and polished
    • Black finish
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Uncategorized Products
Product Number GF
Product Name Trip Rail
Unlock Full Specs
to access all available technical data