EUCHNER ESM Safety Relays are designed to evaluate connected safety components and reliably turn off hazardous machine functions in the event of an unsafe condition. It will also ensure that the machine cannot be restarted until the unsafe condition is corrected and the module reset. This can be used to protect people, machinery and manufacturing processes. Up to safety category 4 (in accordance with EN954-1) and stop category 0 or 1 (in accordance with EN60204-1) can be achieved with the proper installation. Standard or time-delay expander modules as well as 2-hand control modules are available.
Features
Variety of safety relay modules available
Single or dual channel inputs
35mm DIN rail mount
Expansion output module
Time delay module
1 to 30 seconds delay
2-hand control relay
For anti-tie down
CE
UL Listed
Benefits
Available to 3 safety contacts and 1 auxiliary
Can switch up to 8 amps
Status LED's
Compact housing
As required by NFPA machine safety standard
As required by EM954,ENC0204-1
Coded plug in terminals on some models (ordered separately)
No wiring mistakes during servicing
Variations of non-contact CMS read heads are available for use with safety relays
Technical
Variety of voltages available
24 VAC/DC
115 V
230V
Automatic reset or manual start selectable
Ground fault monitoring
Short circuit monitoring
Up to safety category 4
To stop category 0 or 1
EUCHNER ESM Safety Relays are designed to evaluate connected safety components and reliably turn off hazardous machine functions in the event of an unsafe condition. It will also ensure that the machine cannot be restarted until the unsafe condition is corrected and the module reset. This can be used to protect people, machinery and manufacturing processes. Up to safety category 4 (in accordance with EN954-1) and stop category 0 or 1 (in accordance with EN60204-1) can be achieved with the proper installation. Standard or time-delay expander modules as well as 2-hand control modules are available.
Features
- Variety of safety relay modules available
- Single or dual channel inputs
- 35mm DIN rail mount
- Expansion output module
- Time delay module
- 2-hand control relay
- CE
- UL Listed
Benefits
- Available to 3 safety contacts and 1 auxiliary
- Can switch up to 8 amps
- Status LED's
- Compact housing
- As required by NFPA machine safety standard
- As required by EM954,ENC0204-1
- Coded plug in terminals on some models (ordered separately)
- No wiring mistakes during servicing
- Variations of non-contact CMS read heads are available for use with safety relays
Technical
- Variety of voltages available
- Automatic reset or manual start selectable
- Ground fault monitoring
- Short circuit monitoring
- Up to safety category 4
- To stop category 0 or 1