Euchner-U.S.A., Inc. Safety System, Multifunction Door Handle ESL-AR

Description
The new safety system ESL from EUCHNER is a multifunctional door handle for protecting and monitoring safety guards such as doors and flaps on machines and installations. It consists of a handle and an interlocking module equipped with the proven transponder-coded safety engineering CES. The use of transponder technology ensures maximum safety according to EN ISO 13849-1 (Cat. 4 / PLe) and provides the best possible protection against tampering. With the installed CES AR evaluation electronics, up to 20 safety systems ESL or other EUCHNER AR-version products can be connected in series. The ESL is equipped with two easily visible LEDs for status indication, permitting rapid diagnosis. Features Simple and flexible mounting without mechanical effort Lockable with removable key to protect against unintentional machine standstill Robust die-cast aluminum housing for harsh environments Monitoring Output Diagnostic LEDs Maximum safety (Cat. 4 / PLe) thanks to integrated transponder-coded safety engineering Benefits Easily integrated Installs in any orientation Simple connection via M12 plug connector Multiple ESL units can be chained in series Not affected by magnetic fields Technical Environmental protection of IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55°C 24VDC, 40mA consumption 2 Safety PNP outputs (150mA max) Monitoring PNP output (50mA max)
Datasheet
Description
The new safety system ESL from EUCHNER is a multifunctional door handle for protecting and monitoring safety guards such as doors and flaps on machines and installations. It consists of a handle and an interlocking module equipped with the proven transponder-coded safety engineering CES. The use of transponder technology ensures maximum safety according to EN ISO 13849-1 (Cat. 4 / PLe) and provides the best possible protection against tampering. With the installed CES AR evaluation electronics, up to 20 safety systems ESL or other EUCHNER AR-version products can be connected in series. The ESL is equipped with two easily visible LEDs for status indication, permitting rapid diagnosis. Features Simple and flexible mounting without mechanical effort Lockable with removable key to protect against unintentional machine standstill Robust die-cast aluminum housing for harsh environments Monitoring Output Diagnostic LEDs Maximum safety (Cat. 4 / PLe) thanks to integrated transponder-coded safety engineering Benefits Easily integrated Installs in any orientation Simple connection via M12 plug connector Multiple ESL units can be chained in series Not affected by magnetic fields Technical Environmental protection of IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55°C 24VDC, 40mA consumption 2 Safety PNP outputs (150mA max) Monitoring PNP output (50mA max)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety System, Multifunction Door Handle - ESL-AR - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety System, Multifunction Door Handle
ESL-AR
Safety System, Multifunction Door Handle ESL-AR
The new safety system ESL from EUCHNER is a multifunctional door handle for protecting and monitoring safety guards such as doors and flaps on machines and installations. It consists of a handle and an interlocking module equipped with the proven transponder-coded safety engineering CES. The use of transponder technology ensures maximum safety according to EN ISO 13849-1 (Cat. 4 / PLe) and provides the best possible protection against tampering. With the installed CES AR evaluation electronics, up to 20 safety systems ESL or other EUCHNER AR-version products can be connected in series. The ESL is equipped with two easily visible LEDs for status indication, permitting rapid diagnosis. Features Simple and flexible mounting without mechanical effort Lockable with removable key to protect against unintentional machine standstill Robust die-cast aluminum housing for harsh environments Monitoring Output Diagnostic LEDs Maximum safety (Cat. 4 / PLe) thanks to integrated transponder-coded safety engineering Benefits Easily integrated Installs in any orientation Simple connection via M12 plug connector Multiple ESL units can be chained in series Not affected by magnetic fields Technical Environmental protection of IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 55°C 24VDC, 40mA consumption 2 Safety PNP outputs (150mA max) Monitoring PNP output (50mA max)

The new safety system ESL from EUCHNER is a multifunctional door handle for protecting and monitoring safety guards such as doors and flaps on machines and installations.

It consists of a handle and an interlocking module equipped with the proven transponder-coded safety engineering CES. The use of transponder technology ensures maximum safety according to EN ISO 13849-1 (Cat. 4 / PLe) and provides the best possible protection against tampering.

With the installed CES AR evaluation electronics, up to 20 safety systems ESL or other EUCHNER AR-version products can be connected in series. The ESL is equipped with two easily visible LEDs for status indication, permitting rapid diagnosis.

Features

  • Simple and flexible mounting without mechanical effort
  • Lockable with removable key to protect against unintentional machine standstill
  • Robust die-cast aluminum housing for harsh environments
  • Monitoring Output
  • Diagnostic LEDs
  • Maximum safety (Cat. 4 / PLe) thanks to integrated transponder-coded safety engineering

Benefits

  • Easily integrated
  • Installs in any orientation
  • Simple connection via M12 plug connector
  • Multiple ESL units can be chained in series
  • Not affected by magnetic fields

Technical

  • Environmental protection of IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 55°C
  • 24VDC, 40mA consumption
  • 2 Safety PNP outputs (150mA max)
  • Monitoring PNP output (50mA max)
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Handles and Pulls (industrial)
Product Number ESL-AR
Product Name Safety System, Multifunction Door Handle
Features Locking/Latching; Key Lock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® - 33624 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Camlocks - 2585266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
View Details
ALUMINUM PULL - AOT-35-340 - AOT-35-340 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Alumite
Handle Material Metal
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details