Euchner-U.S.A., Inc. Light Curtain EOS4

Description
EOS4, a Type 4 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS4 to keep its resolution up to 30 mm if installed on a plan and up to 40 mm if installed at 90° against another EOS unit. EOS4 can easily connect with a remote safety controller using M12 connector unshielded cable in runs up to 100 meters. TYPICAL APPLICATIONS INCLUDE Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and small machinery. FEATURES Protected height range from 160 to 1510mm Multiple detection types 14mm resolution 20-30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Maximum range from 12 to 20 meters Self-monitoring static outputs Automatic Start / Restart External device monitoring (EDM) Master - Slave configuration available BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Compact 28x30mm housing good for small installations IP69K enclosure available No blind area at one end and minimal blind end at connector end Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and 67 Ambient operating temperature -10 to 55°C 2 safety PNP static outputs rated 400mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe
Datasheet
Description
EOS4, a Type 4 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS4 to keep its resolution up to 30 mm if installed on a plan and up to 40 mm if installed at 90° against another EOS unit. EOS4 can easily connect with a remote safety controller using M12 connector unshielded cable in runs up to 100 meters. TYPICAL APPLICATIONS INCLUDE Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and small machinery. FEATURES Protected height range from 160 to 1510mm Multiple detection types 14mm resolution 20-30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Maximum range from 12 to 20 meters Self-monitoring static outputs Automatic Start / Restart External device monitoring (EDM) Master - Slave configuration available BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Compact 28x30mm housing good for small installations IP69K enclosure available No blind area at one end and minimal blind end at connector end Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and 67 Ambient operating temperature -10 to 55°C 2 safety PNP static outputs rated 400mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain - EOS4 - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Light Curtain
EOS4
Light Curtain EOS4
EOS4, a Type 4 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS4 to keep its resolution up to 30 mm if installed on a plan and up to 40 mm if installed at 90° against another EOS unit. EOS4 can easily connect with a remote safety controller using M12 connector unshielded cable in runs up to 100 meters. TYPICAL APPLICATIONS INCLUDE Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and small machinery. FEATURES Protected height range from 160 to 1510mm Multiple detection types 14mm resolution 20-30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Maximum range from 12 to 20 meters Self-monitoring static outputs Automatic Start / Restart External device monitoring (EDM) Master - Slave configuration available BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Compact 28x30mm housing good for small installations IP69K enclosure available No blind area at one end and minimal blind end at connector end Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and 67 Ambient operating temperature -10 to 55°C 2 safety PNP static outputs rated 400mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe

EOS4, a Type 4 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS4 to keep its resolution up to 30 mm if installed on a plan and up to 40 mm if installed at 90° against another EOS unit. EOS4 can easily connect with a remote safety controller using M12 connector unshielded cable in runs up to 100 meters.

TYPICAL APPLICATIONS INCLUDE

Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and small machinery.

FEATURES

  • Protected height range from 160 to 1510mm
  • Multiple detection types
    • 14mm resolution
    • 20-30-40mm resolution
    • 50-90mm resolution
    • 2-3-4 beam for body detection
  • Maximum range from 12 to 20 meters
  • Self-monitoring static outputs
  • Automatic Start / Restart
  • External device monitoring (EDM)
  • Master - Slave configuration available

BENEFITS

  • Achieves the highest level of safety
    • Approved for Safety Category 4
  • Compact 28x30mm housing good for small installations
  • IP69K enclosure available
  • No blind area at one end and minimal blind end at connector end
  • Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs

TECHNICAL

  • General Specifications:
    • 28x30mm cross section
    • Environmental protection IP65 and 67
  • Ambient operating temperature -10 to 55°C
  • 2 safety PNP static outputs rated 400mA
  • M12, 5-pin and 8-pin connectors
  • Operating voltage 24VDC +/- 20%
  • Power consumption:
    • Emitter 1 Watt
    • Receiver 2 Watts
  • Type 4, SIL 3, SILCL 3, Cat4/PLe
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Light Curtains
Product Number EOS4
Product Name Light Curtain
Protection Height 6.3 to 71.26 inch (160 to 1810 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Response Time 2.5 to 20 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1220341-ND - DigiKey
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC4-F14-016-ND - DigiKey
Specs
Protection Height 6.3 inch (160 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtain - 440L-P2KA0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0570-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details