Euchner-U.S.A., Inc. Light Curtain EOS2

Description
EOS2, a Type 2 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS2 to keep its resolution up to 30 mm if installed on a plan and up to 40 mm if installed at 90° against another EOS unit. EOS2 can easily connect with a remote safety controller using M12 connector unshielded cable in runs up to 100 meters. Models are available with the integration of start-restart interlock and external contactor monitoring (EDM), as well as automatic restart. TYPICAL APPLICATIONS INCLUDE Assembly lines, automatic wearhouses, wood-working machines, assembly and other small machinery FEATURES Protected height range from 160 to 1510mm Multiple detection types 30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Selectable scan range of 4 or 12 meters Self-monitoring static outputs Integrated Start / Restart External device monitoring (EDM) Master - Slave configuration available Master/Slave separation 50 meters max BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Achieves Safety Category 2 Compact 28x30mm housing good for small installations IP69K enclosure available No blind area at one end and minimal blind end at connector end Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and 67 Ambient operating temperature -10 to 55°C 2 safety PNP static outputs rated 400mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts Type 2, SIL 1, SILCL 1, Cat2/PLc
Datasheet
Description
EOS2, a Type 2 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS2 to keep its resolution up to 30 mm if installed on a plan and up to 40 mm if installed at 90° against another EOS unit. EOS2 can easily connect with a remote safety controller using M12 connector unshielded cable in runs up to 100 meters. Models are available with the integration of start-restart interlock and external contactor monitoring (EDM), as well as automatic restart. TYPICAL APPLICATIONS INCLUDE Assembly lines, automatic wearhouses, wood-working machines, assembly and other small machinery FEATURES Protected height range from 160 to 1510mm Multiple detection types 30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Selectable scan range of 4 or 12 meters Self-monitoring static outputs Integrated Start / Restart External device monitoring (EDM) Master - Slave configuration available Master/Slave separation 50 meters max BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Achieves Safety Category 2 Compact 28x30mm housing good for small installations IP69K enclosure available No blind area at one end and minimal blind end at connector end Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and 67 Ambient operating temperature -10 to 55°C 2 safety PNP static outputs rated 400mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts Type 2, SIL 1, SILCL 1, Cat2/PLc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain - EOS2 - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Light Curtain
EOS2
Light Curtain EOS2
EOS2, a Type 2 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS2 to keep its resolution up to 30 mm if installed on a plan and up to 40 mm if installed at 90° against another EOS unit. EOS2 can easily connect with a remote safety controller using M12 connector unshielded cable in runs up to 100 meters. Models are available with the integration of start-restart interlock and external contactor monitoring (EDM), as well as automatic restart. TYPICAL APPLICATIONS INCLUDE Assembly lines, automatic wearhouses, wood-working machines, assembly and other small machinery FEATURES Protected height range from 160 to 1510mm Multiple detection types 30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Selectable scan range of 4 or 12 meters Self-monitoring static outputs Integrated Start / Restart External device monitoring (EDM) Master - Slave configuration available Master/Slave separation 50 meters max BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Achieves Safety Category 2 Compact 28x30mm housing good for small installations IP69K enclosure available No blind area at one end and minimal blind end at connector end Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 28x30mm cross section Environmental protection IP65 and 67 Ambient operating temperature -10 to 55°C 2 safety PNP static outputs rated 400mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 1 Watt Receiver 2 Watts Type 2, SIL 1, SILCL 1, Cat2/PLc

EOS2, a Type 2 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS2 to keep its resolution up to 30 mm if installed on a plan and up to 40 mm if installed at 90° against another EOS unit. EOS2 can easily connect with a remote safety controller using M12 connector unshielded cable in runs up to 100 meters. Models are available with the integration of start-restart interlock and external contactor monitoring (EDM), as well as automatic restart.

TYPICAL APPLICATIONS INCLUDE

Assembly lines, automatic wearhouses, wood-working machines, assembly and other small machinery

FEATURES

  • Protected height range from 160 to 1510mm
  • Multiple detection types
    • 30-40mm resolution
    • 50-90mm resolution
    • 2-3-4 beam for body detection
  • Selectable scan range of 4 or 12 meters
  • Self-monitoring static outputs
  • Integrated Start / Restart
  • External device monitoring (EDM)
  • Master - Slave configuration available
    • Master/Slave separation 50 meters max

BENEFITS

  • Achieves the highest level of safety
    • Approved for Safety Category 4
  • Achieves Safety Category 2
  • Compact 28x30mm housing good for small installations
  • IP69K enclosure available
  • No blind area at one end and minimal blind end at connector end
  • Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs

TECHNICAL

  • General Specifications:
    • 28x30mm cross section
    • Environmental protection IP65 and 67
  • Ambient operating temperature -10 to 55°C
  • 2 safety PNP static outputs rated 400mA
  • M12, 5-pin and 8-pin connectors
  • Operating voltage 24VDC +/- 20%
  • Power consumption:
    • Emitter 1 Watt
    • Receiver 2 Watts
  • Type 2, SIL 1, SILCL 1, Cat2/PLc
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Light Curtains
Product Number EOS2
Product Name Light Curtain
Protection Height 6.3 to 71.26 inch (160 to 1810 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Response Time 2.5 to 18.5 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447899-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 440L-P2KA0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details