Euchner-U.S.A., Inc. Single Hole Fixing Limit Switch EGT

Description
EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. There are six different styles to choose from, depending on your application. Features Mounting in any installation position Precise actuation with external threaded mounting 4 plunger types High contact reliability 200 operations per minute Minimal contact bounce Less than 1 milliseconds Various length cable or connector versions available Benefits Light actuator force As low as 2 N High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Extremely fast contact Less than 3 milliseconds Maintenance free Technical 2 contact element types Reed - 60 VAC/DC N/O or N/C Snap action - 250VAC/DC Form C or 2 isolated Environmental protection IP68- oil and dust tight, and water resistant Exceeds NEMA 4 1 million to 100 million mechanical operations Pre-wired or plug connect Ambient operating temperature -5 to 65C Stainless steel actuator
Datasheet
Description
EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. There are six different styles to choose from, depending on your application. Features Mounting in any installation position Precise actuation with external threaded mounting 4 plunger types High contact reliability 200 operations per minute Minimal contact bounce Less than 1 milliseconds Various length cable or connector versions available Benefits Light actuator force As low as 2 N High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Extremely fast contact Less than 3 milliseconds Maintenance free Technical 2 contact element types Reed - 60 VAC/DC N/O or N/C Snap action - 250VAC/DC Form C or 2 isolated Environmental protection IP68- oil and dust tight, and water resistant Exceeds NEMA 4 1 million to 100 million mechanical operations Pre-wired or plug connect Ambient operating temperature -5 to 65C Stainless steel actuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Hole Fixing Limit Switch - EGT - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Single Hole Fixing Limit Switch
EGT
Single Hole Fixing Limit Switch EGT
EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. There are six different styles to choose from, depending on your application. Features Mounting in any installation position Precise actuation with external threaded mounting 4 plunger types High contact reliability 200 operations per minute Minimal contact bounce Less than 1 milliseconds Various length cable or connector versions available Benefits Light actuator force As low as 2 N High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Extremely fast contact Less than 3 milliseconds Maintenance free Technical 2 contact element types Reed - 60 VAC/DC N/O or N/C Snap action - 250VAC/DC Form C or 2 isolated Environmental protection IP68- oil and dust tight, and water resistant Exceeds NEMA 4 1 million to 100 million mechanical operations Pre-wired or plug connect Ambient operating temperature -5 to 65C Stainless steel actuator

EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. There are six different styles to choose from, depending on your application.

Features

  • Mounting in any installation position
  • Precise actuation with external threaded mounting
  • 4 plunger types
  • High contact reliability
    • 200 operations per minute
  • Minimal contact bounce
    • Less than 1 milliseconds
  • Various length cable or connector versions available

Benefits

  • Light actuator force
    • As low as 2 N
  • High resistance to chemicals
  • Exceptional long life
  • Versatile mounting style
  • Compact size provides machine design flexibility
  • Extremely fast contact
    • Less than 3 milliseconds
  • Maintenance free

Technical

  • 2 contact element types
    • Reed - 60 VAC/DC
      • N/O or N/C
    • Snap action - 250VAC/DC
      • Form C or 2 isolated
  • Environmental protection IP68- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • 1 million to 100 million mechanical operations
  • Pre-wired or plug connect
  • Ambient operating temperature -5 to 65C
  • Stainless steel actuator
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Linear Limit Switches
Product Number EGT
Product Name Single Hole Fixing Limit Switch
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Certifications / Approvals CE Certified; UL Listed; GL
Operating Temp -25 to 80 C (-13 to 176 F)
Maximum Current Rating 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Limit Switches - 120074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
Limit Switch--Electromagnetic Induction/Linear Position - Limit Switch - Chengdu Fuyu Technology Co., Ltd
Specs
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open (optional feature); Normally Closed (optional feature)
View Details