EUCHNER CMS safety switches are based on the magnetic principle. The tamper-proof coded system was specifically developed to monitor moving machine components and movable safety guards. These are a suitable replacement for safety relays. The CMS-E-BR/ER/FR evaluation modules can have up to 4 read heads attached and have a door monitoring output and feedback loop available. These CMS evaluation modules provide up to Safety Category 4.
Features
Coded magnetic actuator and sensor
Connect up to 30 sensors in series (Safety Category 3)
Connect 1 sensor (Safety Category 4)
Variety of read head and actuator sizes and styles
LED self diagnostics
Wide sensing range
Benefits
Non-contact system
Achieves the highest level of safety
Non-contact system
Overcomes misalignment issues
Vibration resistant
Fault diagnostics
Minimizes down-time
Sensors operate thru stainless steel
Food machinery, etc
Long operational life
Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature
Technical
35mm DIN mount
45mm housing
Ambient operating temperature 0 to 55C
Up to 30 million mechanical operations
LED diagnostics
Input for feedback loop
Plug-in terminal block
EUCHNER CMS safety switches are based on the magnetic principle. The tamper-proof coded system was specifically developed to monitor moving machine components and movable safety guards. These are a suitable replacement for safety relays. The CMS-E-BR/ER/FR evaluation modules can have up to 4 read heads attached and have a door monitoring output and feedback loop available. These CMS evaluation modules provide up to Safety Category 4.
Features
- Coded magnetic actuator and sensor
- Connect up to 30 sensors in series (Safety Category 3)
- Connect 1 sensor (Safety Category 4)
- Variety of read head and actuator sizes and styles
- LED self diagnostics
- Wide sensing range
Benefits
- Non-contact system
- Achieves the highest level of safety
- Non-contact system
- Overcomes misalignment issues
- Vibration resistant
- Fault diagnostics
- Sensors operate thru stainless steel
- Long operational life
- Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature
Technical
- 35mm DIN mount
- 45mm housing
- Ambient operating temperature 0 to 55C
- Up to 30 million mechanical operations
- LED diagnostics
- Input for feedback loop
- Plug-in terminal block