Euchner-U.S.A., Inc. Field Evaluation Unit CES-FD

Description
CES-DF-AP Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. This field mount evaluation unit works with a transponder coded read head and a digitally coded actuator. Note: Read heads, actuators and accessory cables sold separately. Features Digitally coded sensor Battery free actuator No maintenance LED self diagnostics Compact design High level of vibration resistance High level of tamper resistance Benefits Achieves the highest level of safety Approved for safety category 4 / PL e according to EN ISO 13849-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Compact design saves panel space Wide sensing mechanical tolerances For door misalignment Vibration resistant Technical Single input safety module field mount M8 3-pin read head connection, 200mm M12 5-pin control connection, 1 meter Environmental protection IP67 Ambient operating temperature -20 to 65C 20 year mission time 24VDC operating voltage 2 Safety PNP outputs 1 Semiconductor monitoring output Safety category 4/PLe
Datasheet
Description
CES-DF-AP Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. This field mount evaluation unit works with a transponder coded read head and a digitally coded actuator. Note: Read heads, actuators and accessory cables sold separately. Features Digitally coded sensor Battery free actuator No maintenance LED self diagnostics Compact design High level of vibration resistance High level of tamper resistance Benefits Achieves the highest level of safety Approved for safety category 4 / PL e according to EN ISO 13849-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Compact design saves panel space Wide sensing mechanical tolerances For door misalignment Vibration resistant Technical Single input safety module field mount M8 3-pin read head connection, 200mm M12 5-pin control connection, 1 meter Environmental protection IP67 Ambient operating temperature -20 to 65C 20 year mission time 24VDC operating voltage 2 Safety PNP outputs 1 Semiconductor monitoring output Safety category 4/PLe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Evaluation Unit - CES-FD - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Field Evaluation Unit
CES-FD
Field Evaluation Unit CES-FD
CES-DF-AP Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. This field mount evaluation unit works with a transponder coded read head and a digitally coded actuator. Note: Read heads, actuators and accessory cables sold separately. Features Digitally coded sensor Battery free actuator No maintenance LED self diagnostics Compact design High level of vibration resistance High level of tamper resistance Benefits Achieves the highest level of safety Approved for safety category 4 / PL e according to EN ISO 13849-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Compact design saves panel space Wide sensing mechanical tolerances For door misalignment Vibration resistant Technical Single input safety module field mount M8 3-pin read head connection, 200mm M12 5-pin control connection, 1 meter Environmental protection IP67 Ambient operating temperature -20 to 65C 20 year mission time 24VDC operating voltage 2 Safety PNP outputs 1 Semiconductor monitoring output Safety category 4/PLe

CES-DF-AP Non-Contact Safety Systems are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. This field mount evaluation unit works with a transponder coded read head and a digitally coded actuator.

Note: Read heads, actuators and accessory cables sold separately.

Features

  • Digitally coded sensor
  • Battery free actuator
    • No maintenance
  • LED self diagnostics
  • Compact design
  • High level of vibration resistance
  • High level of tamper resistance

Benefits

  • Achieves the highest level of safety
    • Approved for safety category 4 / PL e according to EN ISO 13849-1
  • Performs self-testing without guard actuation
  • Fault diagnostics
    • Minimizes down-time
  • Compact design saves panel space
  • Wide sensing mechanical tolerances
    • For door misalignment
    • Vibration resistant

Technical

  • Single input safety module
    • field mount
  • M8 3-pin read head connection, 200mm
  • M12 5-pin control connection, 1 meter
  • Environmental protection IP67
  • Ambient operating temperature -20 to 65C
  • 20 year mission time
  • 24VDC operating voltage
  • 2 Safety PNP outputs
    • 1 Semiconductor monitoring output
  • Safety category 4/PLe
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Uncategorized Products
Product Number CES-FD
Product Name Field Evaluation Unit
Unlock Full Specs
to access all available technical data