Euchner-U.S.A., Inc. Pre-configured Evaluation Unit CES-CB

Description
Euchner CES-CB combines all the advantages of existing evaluation units with the option of connecting up to 4 CES Unicode and Multicode read heads in a single unit using a choice of 25 pre-programmed configurations. Integrated logic functions combined with 3 independent safety outputs and 6 monitoring outputs provide for flexability. Two CES-CB units can be combined to create safety zones. Configurations can be selected via a rotary pushbutton and menu display. *See Switch Compatibility below. Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776. Features Accepts digitally coded sensors Integrated Logic Functions 25 pre-programmed configurations Memory card for additional configurations 3 PNP safety output circuits Adjustable time delay available for each safety output Highest level of tamper resistance available Allows both Unicode and Multicode read heads at the same time. Pulsed Outputs for mechanical safety switch contacts Benefits Achieves the highest level of safety Approved for up to Safety Category 4 Performs self-testing without guard actuation Rapid and clear fault diagnostics Rotary pushbutton for easy configuration changes Designed for Unicode or Multicode switches Coded plug in terminals (ordered separately) No mistakes during servicing Can link two units for safety zones Replaces up to 3 safety relays Technical Module housing plastic PA6.6 35mm DIN mount 45mm wide Environmental protection IP20 Ambient operating temperature -20 to +55C Operating voltage 24VDC +/- 10% 5x14 LED display Current consumption 110mA 3 PNP outputs 500mA 6 Semiconductor monitoring outputs Max load (O1) 500mA Max load (O2 - O6) 50mA
Datasheet
Description
Euchner CES-CB combines all the advantages of existing evaluation units with the option of connecting up to 4 CES Unicode and Multicode read heads in a single unit using a choice of 25 pre-programmed configurations. Integrated logic functions combined with 3 independent safety outputs and 6 monitoring outputs provide for flexability. Two CES-CB units can be combined to create safety zones. Configurations can be selected via a rotary pushbutton and menu display. *See Switch Compatibility below. Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776. Features Accepts digitally coded sensors Integrated Logic Functions 25 pre-programmed configurations Memory card for additional configurations 3 PNP safety output circuits Adjustable time delay available for each safety output Highest level of tamper resistance available Allows both Unicode and Multicode read heads at the same time. Pulsed Outputs for mechanical safety switch contacts Benefits Achieves the highest level of safety Approved for up to Safety Category 4 Performs self-testing without guard actuation Rapid and clear fault diagnostics Rotary pushbutton for easy configuration changes Designed for Unicode or Multicode switches Coded plug in terminals (ordered separately) No mistakes during servicing Can link two units for safety zones Replaces up to 3 safety relays Technical Module housing plastic PA6.6 35mm DIN mount 45mm wide Environmental protection IP20 Ambient operating temperature -20 to +55C Operating voltage 24VDC +/- 10% 5x14 LED display Current consumption 110mA 3 PNP outputs 500mA 6 Semiconductor monitoring outputs Max load (O1) 500mA Max load (O2 - O6) 50mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-configured Evaluation Unit - CES-CB - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Pre-configured Evaluation Unit
CES-CB
Pre-configured Evaluation Unit CES-CB
Euchner CES-CB combines all the advantages of existing evaluation units with the option of connecting up to 4 CES Unicode and Multicode read heads in a single unit using a choice of 25 pre-programmed configurations. Integrated logic functions combined with 3 independent safety outputs and 6 monitoring outputs provide for flexability. Two CES-CB units can be combined to create safety zones. Configurations can be selected via a rotary pushbutton and menu display. *See Switch Compatibility below. Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776. Features Accepts digitally coded sensors Integrated Logic Functions 25 pre-programmed configurations Memory card for additional configurations 3 PNP safety output circuits Adjustable time delay available for each safety output Highest level of tamper resistance available Allows both Unicode and Multicode read heads at the same time. Pulsed Outputs for mechanical safety switch contacts Benefits Achieves the highest level of safety Approved for up to Safety Category 4 Performs self-testing without guard actuation Rapid and clear fault diagnostics Rotary pushbutton for easy configuration changes Designed for Unicode or Multicode switches Coded plug in terminals (ordered separately) No mistakes during servicing Can link two units for safety zones Replaces up to 3 safety relays Technical Module housing plastic PA6.6 35mm DIN mount 45mm wide Environmental protection IP20 Ambient operating temperature -20 to +55C Operating voltage 24VDC +/- 10% 5x14 LED display Current consumption 110mA 3 PNP outputs 500mA 6 Semiconductor monitoring outputs Max load (O1) 500mA Max load (O2 - O6) 50mA

Euchner CES-CB combines all the advantages of existing evaluation units with the option of connecting up to 4 CES Unicode and Multicode read heads in a single unit using a choice of 25 pre-programmed configurations. Integrated logic functions combined with 3 independent safety outputs and 6 monitoring outputs provide for flexability. Two CES-CB units can be combined to create safety zones. Configurations can be selected via a rotary pushbutton and menu display. *See Switch Compatibility below.

Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776.

Features

  • Accepts digitally coded sensors
  • Integrated Logic Functions
  • 25 pre-programmed configurations
  • Memory card for additional configurations
  • 3 PNP safety output circuits
  • Adjustable time delay available for each safety output
  • Highest level of tamper resistance available
  • Allows both Unicode and Multicode read heads at the same time.
  • Pulsed Outputs for mechanical safety switch contacts

Benefits

  • Achieves the highest level of safety
    • Approved for up to Safety Category 4
  • Performs self-testing without guard actuation
  • Rapid and clear fault diagnostics
  • Rotary pushbutton for easy configuration changes
  • Designed for Unicode or Multicode switches
  • Coded plug in terminals (ordered separately)
    • No mistakes during servicing
  • Can link two units for safety zones
  • Replaces up to 3 safety relays

Technical

  • Module housing plastic PA6.6
    • 35mm DIN mount
    • 45mm wide
    • Environmental protection IP20
  • Ambient operating temperature -20 to +55C
  • Operating voltage 24VDC +/- 10%
  • 5x14 LED display
  • Current consumption 110mA
  • 3 PNP outputs
    • 500mA
  • 6 Semiconductor monitoring outputs
    • Max load (O1) 500mA
    • Max load (O2 - O6) 50mA
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Uncategorized Products
Product Number CES-CB
Product Name Pre-configured Evaluation Unit
Unlock Full Specs
to access all available technical data