Euchner-U.S.A., Inc. Evaluation Unit CES-AZ-UES

Description
EUCHNER CES-AZ-UES Evaluation Units are used to monitor the position of movable machine guarding by means of Inductive Coding. These RFID systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The Multicode evaluation unit comes in versions to accomodate 1, 2 or 4 read heads. One terminal connection set (ordered separetely) is needed for each evaluation unit. Features Multicode operation One digitally coded sensor input Battery free actuator No maintenance LED self diagnostics Redundant, back checking, positive guided relays High level of vibration resistance Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for safety category 4 / PL e according to EN ISO 13849-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Coded plug in terminals (ordered separately) No mistakes during servicing Compact actuator and sensor design Wide mechanical tolerances For door misalignment Vibration resistant Technical 1, 2 or 4 input models Unicode safety module 35mm DIN mount 22.5mm or 45mm wide Environmental protection IP20 - protection against finger contact with live or moving parts and no water protection Ambient operating temperature -20 to 55C 10 million mechanical operations 24VDC operating voltage 2 Safety Relay outputs 1 Semiconductor monitoring output 1 Diagnostics output 3rd party approved for safety Category 4
Datasheet
Description
EUCHNER CES-AZ-UES Evaluation Units are used to monitor the position of movable machine guarding by means of Inductive Coding. These RFID systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The Multicode evaluation unit comes in versions to accomodate 1, 2 or 4 read heads. One terminal connection set (ordered separetely) is needed for each evaluation unit. Features Multicode operation One digitally coded sensor input Battery free actuator No maintenance LED self diagnostics Redundant, back checking, positive guided relays High level of vibration resistance Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for safety category 4 / PL e according to EN ISO 13849-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Coded plug in terminals (ordered separately) No mistakes during servicing Compact actuator and sensor design Wide mechanical tolerances For door misalignment Vibration resistant Technical 1, 2 or 4 input models Unicode safety module 35mm DIN mount 22.5mm or 45mm wide Environmental protection IP20 - protection against finger contact with live or moving parts and no water protection Ambient operating temperature -20 to 55C 10 million mechanical operations 24VDC operating voltage 2 Safety Relay outputs 1 Semiconductor monitoring output 1 Diagnostics output 3rd party approved for safety Category 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Unit - CES-AZ-UES - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Evaluation Unit
CES-AZ-UES
Evaluation Unit CES-AZ-UES
EUCHNER CES-AZ-UES Evaluation Units are used to monitor the position of movable machine guarding by means of Inductive Coding. These RFID systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The Multicode evaluation unit comes in versions to accomodate 1, 2 or 4 read heads. One terminal connection set (ordered separetely) is needed for each evaluation unit. Features Multicode operation One digitally coded sensor input Battery free actuator No maintenance LED self diagnostics Redundant, back checking, positive guided relays High level of vibration resistance Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for safety category 4 / PL e according to EN ISO 13849-1 Performs self-testing without guard actuation Fault diagnostics Minimizes down-time Coded plug in terminals (ordered separately) No mistakes during servicing Compact actuator and sensor design Wide mechanical tolerances For door misalignment Vibration resistant Technical 1, 2 or 4 input models Unicode safety module 35mm DIN mount 22.5mm or 45mm wide Environmental protection IP20 - protection against finger contact with live or moving parts and no water protection Ambient operating temperature -20 to 55C 10 million mechanical operations 24VDC operating voltage 2 Safety Relay outputs 1 Semiconductor monitoring output 1 Diagnostics output 3rd party approved for safety Category 4

EUCHNER CES-AZ-UES Evaluation Units are used to monitor the position of movable machine guarding by means of Inductive Coding. These RFID systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The Multicode evaluation unit comes in versions to accomodate 1, 2 or 4 read heads.

One terminal connection set (ordered separetely) is needed for each evaluation unit.

Features

  • Multicode operation
  • One digitally coded sensor input
  • Battery free actuator
    • No maintenance
  • LED self diagnostics
  • Redundant, back checking, positive guided relays
  • High level of vibration resistance
  • Highest level of tamper resistance available

Benefits

  • Achieves the highest level of safety
    • Approved for safety category 4 / PL e according to EN ISO 13849-1
  • Performs self-testing without guard actuation
  • Fault diagnostics
    • Minimizes down-time
  • Coded plug in terminals (ordered separately)
    • No mistakes during servicing
  • Compact actuator and sensor design
  • Wide mechanical tolerances
    • For door misalignment
    • Vibration resistant

Technical

  • 1, 2 or 4 input models
  • Unicode safety module
    • 35mm DIN mount
    • 22.5mm or 45mm wide
  • Environmental protection IP20 - protection against finger contact with live or moving parts and no water protection
  • Ambient operating temperature -20 to 55C
  • 10 million mechanical operations
  • 24VDC operating voltage
  • 2 Safety Relay outputs
    • 1 Semiconductor monitoring output
    • 1 Diagnostics output
  • 3rd party approved for safety Category 4
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Uncategorized Products
Product Number CES-AZ-UES
Product Name Evaluation Unit
Unlock Full Specs
to access all available technical data