EUCHNER CES-AZ-AES Evaluation Units are used to monitor the position of movable machine guarding by means of Inductive Coding. These RFID systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The Unicode evaluation unit comes in versions to accomodate 1, 2 or 4 read heads.
One terminal connection set (ordered separetely) is needed for each evaluation unit.
Features
Unicode operation
One digitally coded sensor input
Battery free actuator
No maintenance
LED self diagnostics
Redundant, back checking, positive guided relays
High level of vibration resistance
Highest level of tamper resistance available
Benefits
Achieves the highest level of safety
Approved for safety category 4 / PL e according to EN ISO 13849-1
Performs self-testing without guard actuation
Fault diagnostics
Minimizes down-time
Coded plug in terminals (ordered separately)
No mistakes during servicing
Compact actuator and sensor design
Wide mechanical tolerances
For door misalignment
Vibration resistant
Technical
1, 2 or 4 input models
Unicode safety module
35mm DIN mount
22.5mm or 45mm wide
Environmental protection IP20 - protection against finger contact with live or moving parts and no water protection
Ambient operating temperature -20 to 55C
10 million mechanical operations
24VDC operating voltage
2 Safety Relay outputs
1 Semiconductor monitoring output
1 Diagnostics output
3rd party approved for safety Category 4
EUCHNER CES-AZ-AES Evaluation Units are used to monitor the position of movable machine guarding by means of Inductive Coding. These RFID systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. The Unicode evaluation unit comes in versions to accomodate 1, 2 or 4 read heads.
One terminal connection set (ordered separetely) is needed for each evaluation unit.
Features
- Unicode operation
- One digitally coded sensor input
- Battery free actuator
- LED self diagnostics
- Redundant, back checking, positive guided relays
- High level of vibration resistance
- Highest level of tamper resistance available
Benefits
- Achieves the highest level of safety
- Approved for safety category 4 / PL e according to EN ISO 13849-1
- Performs self-testing without guard actuation
- Fault diagnostics
- Coded plug in terminals (ordered separately)
- No mistakes during servicing
- Compact actuator and sensor design
- Wide mechanical tolerances
- For door misalignment
- Vibration resistant
Technical
- 1, 2 or 4 input models
- Unicode safety module
- 35mm DIN mount
- 22.5mm or 45mm wide
- Environmental protection IP20 - protection against finger contact with live or moving parts and no water protection
- Ambient operating temperature -20 to 55C
- 10 million mechanical operations
- 24VDC operating voltage
- 2 Safety Relay outputs
- 1 Semiconductor monitoring output
- 1 Diagnostics output
- 3rd party approved for safety Category 4