Euchner-U.S.A., Inc. Evaluation Unit CES-AR-AES

Description
The CES-AR-AES-12 Evaluation Unit provides central evaluation of up to 12 CES or CET switches in a chain with individual status outputs for each switch. Downstream parts of the safety circuit can be monitored using a feedback loop. The evaluation unit is good for Category 4 PLe according to EN ISO 13849-1. These systems are designed for use in areas where a high level of tamper resistance and safety is required and feature an inductive RFID read head, evaluation unit / safety module, and a digitally coded actuator. Up to 12 Unicode or Multicode CES switches can be wired to the Evaluation unit. *See Switch Compatibility below. Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776. Features Digitally coded sensors Battery free actuators No maintenance LED diagnostic display STATE Status LED DIA Diagnostics LED OUT Safe state/self-test LED Individual safety switch status outputs Redundant, back checking, positive guided relays 4 safety output circuits Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for Safety Category 4 Performs self-testing without guard actuation Fault diagnostics Designed for Unicode or Multicode switches Coded plug in terminals (ordered separately) No mistakes during servicing Wide sensing mechanical tolerances For door misalignment Vibration resistant Technical Module housing plastic PA6.6 35mm DIN mount 45mm wide Environmental protection IP20 Ambient operating temperature -20 to +55C 10M mechanical operations Operating voltage 24VDC +/- 10% Current consumption 1.2A 4 Relay outputs 6 Amp (5 to 30V AC/DC) 5 Amp (5 to 230V AC) 12 Semiconductor outputs Max load 20mA Approved for Cat4/PLe
Datasheet
Description
The CES-AR-AES-12 Evaluation Unit provides central evaluation of up to 12 CES or CET switches in a chain with individual status outputs for each switch. Downstream parts of the safety circuit can be monitored using a feedback loop. The evaluation unit is good for Category 4 PLe according to EN ISO 13849-1. These systems are designed for use in areas where a high level of tamper resistance and safety is required and feature an inductive RFID read head, evaluation unit / safety module, and a digitally coded actuator. Up to 12 Unicode or Multicode CES switches can be wired to the Evaluation unit. *See Switch Compatibility below. Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776. Features Digitally coded sensors Battery free actuators No maintenance LED diagnostic display STATE Status LED DIA Diagnostics LED OUT Safe state/self-test LED Individual safety switch status outputs Redundant, back checking, positive guided relays 4 safety output circuits Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for Safety Category 4 Performs self-testing without guard actuation Fault diagnostics Designed for Unicode or Multicode switches Coded plug in terminals (ordered separately) No mistakes during servicing Wide sensing mechanical tolerances For door misalignment Vibration resistant Technical Module housing plastic PA6.6 35mm DIN mount 45mm wide Environmental protection IP20 Ambient operating temperature -20 to +55C 10M mechanical operations Operating voltage 24VDC +/- 10% Current consumption 1.2A 4 Relay outputs 6 Amp (5 to 30V AC/DC) 5 Amp (5 to 230V AC) 12 Semiconductor outputs Max load 20mA Approved for Cat4/PLe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Unit - CES-AR-AES - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Evaluation Unit
CES-AR-AES
Evaluation Unit CES-AR-AES
The CES-AR-AES-12 Evaluation Unit provides central evaluation of up to 12 CES or CET switches in a chain with individual status outputs for each switch. Downstream parts of the safety circuit can be monitored using a feedback loop. The evaluation unit is good for Category 4 PLe according to EN ISO 13849-1. These systems are designed for use in areas where a high level of tamper resistance and safety is required and feature an inductive RFID read head, evaluation unit / safety module, and a digitally coded actuator. Up to 12 Unicode or Multicode CES switches can be wired to the Evaluation unit. *See Switch Compatibility below. Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776. Features Digitally coded sensors Battery free actuators No maintenance LED diagnostic display STATE Status LED DIA Diagnostics LED OUT Safe state/self-test LED Individual safety switch status outputs Redundant, back checking, positive guided relays 4 safety output circuits Highest level of tamper resistance available Benefits Achieves the highest level of safety Approved for Safety Category 4 Performs self-testing without guard actuation Fault diagnostics Designed for Unicode or Multicode switches Coded plug in terminals (ordered separately) No mistakes during servicing Wide sensing mechanical tolerances For door misalignment Vibration resistant Technical Module housing plastic PA6.6 35mm DIN mount 45mm wide Environmental protection IP20 Ambient operating temperature -20 to +55C 10M mechanical operations Operating voltage 24VDC +/- 10% Current consumption 1.2A 4 Relay outputs 6 Amp (5 to 30V AC/DC) 5 Amp (5 to 230V AC) 12 Semiconductor outputs Max load 20mA Approved for Cat4/PLe

The CES-AR-AES-12 Evaluation Unit provides central evaluation of up to 12 CES or CET switches in a chain with individual status outputs for each switch. Downstream parts of the safety circuit can be monitored using a feedback loop. The evaluation unit is good for Category 4 PLe according to EN ISO 13849-1. These systems are designed for use in areas where a high level of tamper resistance and safety is required and feature an inductive RFID read head, evaluation unit / safety module, and a digitally coded actuator. Up to 12 Unicode or Multicode CES switches can be wired to the Evaluation unit. *See Switch Compatibility below.

Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776.

Features

  • Digitally coded sensors
  • Battery free actuators
    • No maintenance
  • LED diagnostic display
    • STATE Status LED
    • DIA Diagnostics LED
    • OUT Safe state/self-test LED
  • Individual safety switch status outputs
  • Redundant, back checking, positive guided relays
  • 4 safety output circuits
  • Highest level of tamper resistance available

Benefits

  • Achieves the highest level of safety
    • Approved for Safety Category 4
  • Performs self-testing without guard actuation
  • Fault diagnostics
  • Designed for Unicode or Multicode switches
  • Coded plug in terminals (ordered separately)
    • No mistakes during servicing
  • Wide sensing mechanical tolerances
    • For door misalignment
    • Vibration resistant

Technical

  • Module housing plastic PA6.6
    • 35mm DIN mount
    • 45mm wide
    • Environmental protection IP20
  • Ambient operating temperature -20 to +55C
  • 10M mechanical operations
  • Operating voltage 24VDC +/- 10%
  • Current consumption 1.2A
  • 4 Relay outputs
    • 6 Amp (5 to 30V AC/DC)
    • 5 Amp (5 to 230V AC)
  • 12 Semiconductor outputs
    • Max load 20mA
  • Approved for Cat4/PLe
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Uncategorized Products
Product Number CES-AR-AES
Product Name Evaluation Unit
Unlock Full Specs
to access all available technical data