Euchner-U.S.A., Inc. Dual Safety Relay Module ADSRO

Description
Family of safety relays for the interfacing of one integrated light curtain equipped with the EDM (external device monitoring) function, that is of the series EOS4 X, Admiral AX, Vision VX/VXL/MXL and Janus. TYPICAL APPLICATIONS INCLUDE For use with REER light curtains EOS4, EOS2, Admiral AX, Janus and Vision FEATURES ADSRO 2 N.O. contacts and 1 N.C. contact ADSROA 2 N.O. contacts Contains two relays in a single housing Additional N.C. contact line for monitoring by light curtain (EDM) BENEFITS Provides safety contacts for light curtains Reduces and simplifies safety circuit design Easy installation and wiring TECHNICAL General Specifications: 35mm DIN mount 35mm wide module Environmental protection IP20 Ambient operating temperature 0 to 55°C 2 N.O. contacts rated 2A 250Vac Operating voltage 24VDC +/- 20% Power Dissipation 1.5 Watts
Datasheet
Description
Family of safety relays for the interfacing of one integrated light curtain equipped with the EDM (external device monitoring) function, that is of the series EOS4 X, Admiral AX, Vision VX/VXL/MXL and Janus. TYPICAL APPLICATIONS INCLUDE For use with REER light curtains EOS4, EOS2, Admiral AX, Janus and Vision FEATURES ADSRO 2 N.O. contacts and 1 N.C. contact ADSROA 2 N.O. contacts Contains two relays in a single housing Additional N.C. contact line for monitoring by light curtain (EDM) BENEFITS Provides safety contacts for light curtains Reduces and simplifies safety circuit design Easy installation and wiring TECHNICAL General Specifications: 35mm DIN mount 35mm wide module Environmental protection IP20 Ambient operating temperature 0 to 55°C 2 N.O. contacts rated 2A 250Vac Operating voltage 24VDC +/- 20% Power Dissipation 1.5 Watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Safety Relay Module - ADSRO - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Dual Safety Relay Module
ADSRO
Dual Safety Relay Module ADSRO
Family of safety relays for the interfacing of one integrated light curtain equipped with the EDM (external device monitoring) function, that is of the series EOS4 X, Admiral AX, Vision VX/VXL/MXL and Janus. TYPICAL APPLICATIONS INCLUDE For use with REER light curtains EOS4, EOS2, Admiral AX, Janus and Vision FEATURES ADSRO 2 N.O. contacts and 1 N.C. contact ADSROA 2 N.O. contacts Contains two relays in a single housing Additional N.C. contact line for monitoring by light curtain (EDM) BENEFITS Provides safety contacts for light curtains Reduces and simplifies safety circuit design Easy installation and wiring TECHNICAL General Specifications: 35mm DIN mount 35mm wide module Environmental protection IP20 Ambient operating temperature 0 to 55°C 2 N.O. contacts rated 2A 250Vac Operating voltage 24VDC +/- 20% Power Dissipation 1.5 Watts

Family of safety relays for the interfacing of one integrated light curtain equipped with the EDM (external device monitoring) function, that is of the series EOS4 X, Admiral AX, Vision VX/VXL/MXL and Janus.

TYPICAL APPLICATIONS INCLUDE

For use with REER light curtains EOS4, EOS2, Admiral AX, Janus and Vision

FEATURES

  • ADSRO
    • 2 N.O. contacts and 1 N.C. contact
  • ADSROA
    • 2 N.O. contacts
  • Contains two relays in a single housing
  • Additional N.C. contact line for monitoring by light curtain (EDM)

BENEFITS

  • Provides safety contacts for light curtains
  • Reduces and simplifies safety circuit design
  • Easy installation and wiring

TECHNICAL

  • General Specifications:
    • 35mm DIN mount
    • 35mm wide module
    • Environmental protection IP20
  • Ambient operating temperature 0 to 55°C
  • 2 N.O. contacts rated 2A 250Vac
  • Operating voltage 24VDC +/- 20%
  • Power Dissipation 1.5 Watts
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Safety Relays
Product Number ADSRO
Product Name Dual Safety Relay Module
Mounting DIN
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 6.00 amps
AC Voltage 400 volts
View Details
Safety Relay - 191955839 - Radwell International
Allen-Bradley / Rockwell Automation
View Details