Euchner-U.S.A., Inc. Light Curtain Admiral

Description
Admiral, a Type 4 light curtain for the protection of workers exposed to risks arising from the use of dangerous machines. Models are available with Floating Blanking. Special versions are available with IP 67 watertight enclosures. The safety barrier Admiral, with its two safe static outputs, can work without external control units with all the safety functions integrated inside the Emitter and the Receiver complying perfectly with the requirments of the European Standard EN 61496-1 and the International Standard IEC 61496-1-2. TYPICAL APPLICATIONS INCLUDE Press Brakes, Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and palletizing systems. FEATURES Protected height range from 160 to 1810mm Multiple detection types 14mm resolution 20-30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Maximum range to 60 meters Floating Blanking on BK model Self-monitoring static outputs Automatic Start / Restart Master - Slave configuration available Alignment and beam status LEDs BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Easy installation using M12 connectors and unshielded cables up to 100 meters IP67 enclosure available Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 35x45mm housing cross section Environmental protection IP65 and 67 Ambient operating temperature 0 to 55°C 2 safety PNP static outputs rated 500mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 2 Watt Receiver 3 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe
Datasheet
Description
Admiral, a Type 4 light curtain for the protection of workers exposed to risks arising from the use of dangerous machines. Models are available with Floating Blanking. Special versions are available with IP 67 watertight enclosures. The safety barrier Admiral, with its two safe static outputs, can work without external control units with all the safety functions integrated inside the Emitter and the Receiver complying perfectly with the requirments of the European Standard EN 61496-1 and the International Standard IEC 61496-1-2. TYPICAL APPLICATIONS INCLUDE Press Brakes, Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and palletizing systems. FEATURES Protected height range from 160 to 1810mm Multiple detection types 14mm resolution 20-30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Maximum range to 60 meters Floating Blanking on BK model Self-monitoring static outputs Automatic Start / Restart Master - Slave configuration available Alignment and beam status LEDs BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Easy installation using M12 connectors and unshielded cables up to 100 meters IP67 enclosure available Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 35x45mm housing cross section Environmental protection IP65 and 67 Ambient operating temperature 0 to 55°C 2 safety PNP static outputs rated 500mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 2 Watt Receiver 3 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain - Admiral - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Light Curtain
Admiral
Light Curtain Admiral
Admiral, a Type 4 light curtain for the protection of workers exposed to risks arising from the use of dangerous machines. Models are available with Floating Blanking. Special versions are available with IP 67 watertight enclosures. The safety barrier Admiral, with its two safe static outputs, can work without external control units with all the safety functions integrated inside the Emitter and the Receiver complying perfectly with the requirments of the European Standard EN 61496-1 and the International Standard IEC 61496-1-2. TYPICAL APPLICATIONS INCLUDE Press Brakes, Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and palletizing systems. FEATURES Protected height range from 160 to 1810mm Multiple detection types 14mm resolution 20-30-40mm resolution 50-90mm resolution 2-3-4 beam for body detection Maximum range to 60 meters Floating Blanking on BK model Self-monitoring static outputs Automatic Start / Restart Master - Slave configuration available Alignment and beam status LEDs BENEFITS Achieves the highest level of safety Approved for Safety Category 4 Easy installation using M12 connectors and unshielded cables up to 100 meters IP67 enclosure available Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs TECHNICAL General Specifications: 35x45mm housing cross section Environmental protection IP65 and 67 Ambient operating temperature 0 to 55°C 2 safety PNP static outputs rated 500mA M12, 5-pin and 8-pin connectors Operating voltage 24VDC +/- 20% Power consumption: Emitter 2 Watt Receiver 3 Watts Type 4, SIL 3, SILCL 3, Cat4/PLe

Admiral, a Type 4 light curtain for the protection of workers exposed to risks arising from the use of dangerous machines. Models are available with Floating Blanking. Special versions are available with IP 67 watertight enclosures. The safety barrier Admiral, with its two safe static outputs, can work without external control units with all the safety functions integrated inside the Emitter and the Receiver complying perfectly with the requirments of the European Standard EN 61496-1 and the International Standard IEC 61496-1-2.

TYPICAL APPLICATIONS INCLUDE

Press Brakes, Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and palletizing systems.

FEATURES

  • Protected height range from 160 to 1810mm
  • Multiple detection types
    • 14mm resolution
    • 20-30-40mm resolution
    • 50-90mm resolution
    • 2-3-4 beam for body detection
  • Maximum range to 60 meters
  • Floating Blanking on BK model
  • Self-monitoring static outputs
  • Automatic Start / Restart
  • Master - Slave configuration available
  • Alignment and beam status LEDs

BENEFITS

  • Achieves the highest level of safety
    • Approved for Safety Category 4
  • Easy installation using M12 connectors and unshielded cables up to 100 meters
  • IP67 enclosure available
  • Compatible with Mosaic, AD SR, Euchner ESM-BA, commercial safety modules and safety PLCs

TECHNICAL

  • General Specifications:
    • 35x45mm housing cross section
    • Environmental protection IP65 and 67
  • Ambient operating temperature 0 to 55°C
  • 2 safety PNP static outputs rated 500mA
  • M12, 5-pin and 8-pin connectors
  • Operating voltage 24VDC +/- 20%
  • Power consumption:
    • Emitter 2 Watt
    • Receiver 3 Watts
  • Type 4, SIL 3, SILCL 3, Cat4/PLe
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Light Curtains
Product Number Admiral
Product Name Light Curtain
Protection Height 6.3 to 71.26 inch (160 to 1810 mm)
Sensitivity or Resolution 0.0787 to 3.15 inch (2 to 80 mm)
Response Time 6 to 27 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P4L0240YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 9.45 inch (240 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 15.8 milliseconds
View Details
Safety light curtains - SLC440AS - SLC440AS-ER-0250-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details