LAMP, INCANDESCENT, BA15D, 24V, 5W; Supply Voltage:24V; Lamp Base Type:BA15d; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Colour:Clear; Power Rating:5W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 75M3215 |
| Product Name | Lamp, Incandescent, Ba15D, 24V, 5W; Supply Voltage Werma |
| Lamp Power | 5 watts |