Euchner-U.S.A., Inc. Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5Mm Dia., Pulse, 85Db, 24Vdc, 24Vac, Ip65 Rohs Compliant Werma 69911075

Description
Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5mm Dia., Pulse, 85dB, 24VDC, 24VAC, IP65 RoHS Compliant: Yes
Description
Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5mm Dia., Pulse, 85dB, 24VDC, 24VAC, IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Signal Tower features three tiers with colored lights in green, yellow, and red, designed for visual signaling in various applications. It has a diameter of 37.5 mm and operates on both 24V DC and 24V AC power sources. The device emits a steady pulse sound at 85 dB, making it suitable for environments where audible alerts are necessary. It is constructed to meet IP65 standards, ensuring protection against dust and water ingress, and is RoHS compliant. The tower can be mounted using a single hole or bracket, and its modular design allows for the addition of extension tubes to enhance visibility. The expected lifespan of the LED components is up to 50,000 hours, providing a long-lasting signaling solution.

Datasheet Summary
Powered by GS/AI

The Signal Tower features three tiers with colored lights in green, yellow, and red, designed for visual signaling in various applications. It has a diameter of 37.5 mm and operates on both 24V DC and 24V AC power sources. The device emits a steady pulse sound at 85 dB, making it suitable for environments where audible alerts are necessary. It is constructed to meet IP65 standards, ensuring protection against dust and water ingress, and is RoHS compliant. The tower can be mounted using a single hole or bracket, and its modular design allows for the addition of extension tubes to enhance visibility. The expected lifespan of the LED components is up to 50,000 hours, providing a long-lasting signaling solution.

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5Mm Dia., Pulse, 85Db, 24Vdc, 24Vac, Ip65 Rohs Compliant Werma - 40Y3182 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5Mm Dia., Pulse, 85Db, 24Vdc, 24Vac, Ip65 Rohs Compliant Werma
40Y3182
Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5Mm Dia., Pulse, 85Db, 24Vdc, 24Vac, Ip65 Rohs Compliant Werma 40Y3182
Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5mm Dia., Pulse, 85dB, 24VDC, 24VAC, IP65 RoHS Compliant: Yes

Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5mm Dia., Pulse, 85dB, 24VDC, 24VAC, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 40Y3182
Product Name Signal Tower, 3 Tiers, Green, Yellow, Red, Steady, 37.5Mm Dia., Pulse, 85Db, 24Vdc, 24Vac, Ip65 Rohs Compliant Werma
Unlock Full Specs
to access all available technical data