Euchner-U.S.A., Inc. Light Tower, Metal, 3 Tier, Cable; Visual Signal Type Werma 69307055

Description
LIGHT TOWER, METAL, 3 TIER, CABLE; Visual Signal Type:Steady; Module Lens Colour:Transparent; Lens Diameter:100mm; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; IP / NEMA Rating:IP65; External Height:147mm; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
LIGHT TOWER, METAL, 3 TIER, CABLE; Visual Signal Type:Steady; Module Lens Colour:Transparent; Lens Diameter:100mm; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; IP / NEMA Rating:IP65; External Height:147mm; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Tower, Metal, 3 Tier, Cable; Visual Signal Type Werma - 25M5060 - Newark, An Avnet Company
Chicago, IL, United States
Light Tower, Metal, 3 Tier, Cable; Visual Signal Type Werma
25M5060
Light Tower, Metal, 3 Tier, Cable; Visual Signal Type Werma 25M5060
LIGHT TOWER, METAL, 3 TIER, CABLE; Visual Signal Type:Steady; Module Lens Colour:Transparent; Lens Diameter:100mm; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; IP / NEMA Rating:IP65; External Height:147mm; Power Rating:-; RoHS Compliant: Yes

LIGHT TOWER, METAL, 3 TIER, CABLE; Visual Signal Type:Steady; Module Lens Colour:Transparent; Lens Diameter:100mm; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; IP / NEMA Rating:IP65; External Height:147mm; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 25M5060
Product Name Light Tower, Metal, 3 Tier, Cable; Visual Signal Type Werma
Unlock Full Specs
to access all available technical data