Euchner-U.S.A., Inc. Stack Light 691.200.55

Description
WERMA FLATSIGN SERIES LED SIGNAL COLUMN, (3) TIERS, RED/YELLOW/GREEN, SELECTABLE PERMANENT OR BLINKING LIGHT FUNCTION, (8) ALARMS, 24 VAC/VDC, CLEAR LENS, 194.9MM BODY LENGTH, TRANSPARENT, 160 DEGREE VIEWING ANGLE, WALL MOUNT, IP65.. FREE 2 YEAR RADWELL WARRANTY
Description
WERMA FLATSIGN SERIES LED SIGNAL COLUMN, (3) TIERS, RED/YELLOW/GREEN, SELECTABLE PERMANENT OR BLINKING LIGHT FUNCTION, (8) ALARMS, 24 VAC/VDC, CLEAR LENS, 194.9MM BODY LENGTH, TRANSPARENT, 160 DEGREE VIEWING ANGLE, WALL MOUNT, IP65.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stack Light - 65360297 - Radwell International
Willingboro, NJ, United States
Stack Light
65360297
Stack Light 65360297
WERMA FLATSIGN SERIES LED SIGNAL COLUMN, (3) TIERS, RED/YELLOW/GREEN, SELECTABLE PERMANENT OR BLINKING LIGHT FUNCTION, (8) ALARMS, 24 VAC/VDC, CLEAR LENS, 194.9MM BODY LENGTH, TRANSPARENT, 160 DEGREE VIEWING ANGLE, WALL MOUNT, IP65.. FREE 2 YEAR RADWELL WARRANTY

WERMA FLATSIGN SERIES LED SIGNAL COLUMN, (3) TIERS, RED/YELLOW/GREEN, SELECTABLE PERMANENT OR BLINKING LIGHT FUNCTION, (8) ALARMS, 24 VAC/VDC, CLEAR LENS, 194.9MM BODY LENGTH, TRANSPARENT, 160 DEGREE VIEWING ANGLE, WALL MOUNT, IP65.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stack Lights and Machine Lights
Product Number 65360297
Product Name Stack Light
Light Colors Available Red; Green; Clear; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Tower Lights -  - Altech Corp.
Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Pole (optional feature); Base
Features Alarm (optional feature); Outdoor
View Details
MSL MicroStat Status Indicator - MSL2-024AB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Amber; Blue
AC Voltage Rating 24 volts
View Details
Signal Towers - 2712241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Light Options Flashing
Number of Lights >6
Light Colors Available Red; Green; Green, Red
View Details
40 mm Config Stack Light - 854JC-NPTB10B4B5B6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Red
AC Voltage Rating 120 volts
View Details