Euchner-U.S.A., Inc. Blinking Light, Led, 24Vac/dc, Yellow; Visual Signal Type Werma 64431075

Description
BLINKING LIGHT, LED, 24VAC/DC, YELLOW; Visual Signal Type:Flashing; Module Lens Colour:Yellow; Lens Diameter:65mm; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; IP / NEMA Rating:IP65; External Height:65.5mm; Power Rating:7W; RoHS Compliant: Yes
Description
BLINKING LIGHT, LED, 24VAC/DC, YELLOW; Visual Signal Type:Flashing; Module Lens Colour:Yellow; Lens Diameter:65mm; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; IP / NEMA Rating:IP65; External Height:65.5mm; Power Rating:7W; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blinking Light, Led, 24Vac/dc, Yellow; Visual Signal Type Werma - 12N2584 - Newark, An Avnet Company
Chicago, IL, United States
Blinking Light, Led, 24Vac/dc, Yellow; Visual Signal Type Werma
12N2584
Blinking Light, Led, 24Vac/dc, Yellow; Visual Signal Type Werma 12N2584
BLINKING LIGHT, LED, 24VAC/DC, YELLOW; Visual Signal Type:Flashing; Module Lens Colour:Yellow; Lens Diameter:65mm; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; IP / NEMA Rating:IP65; External Height:65.5mm; Power Rating:7W; RoHS Compliant: Yes

BLINKING LIGHT, LED, 24VAC/DC, YELLOW; Visual Signal Type:Flashing; Module Lens Colour:Yellow; Lens Diameter:65mm; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; IP / NEMA Rating:IP65; External Height:65.5mm; Power Rating:7W; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 12N2584
Product Name Blinking Light, Led, 24Vac/dc, Yellow; Visual Signal Type Werma
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1116575 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details