Euchner-U.S.A., Inc. Twin Light Cl, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma 63453075

Description
TWIN LIGHT CL, 24VAC/DC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT CL, 24VAC/DC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light Cl, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma - 80Y0127 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light Cl, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma
80Y0127
Twin Light Cl, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma 80Y0127
TWIN LIGHT CL, 24VAC/DC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

TWIN LIGHT CL, 24VAC/DC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0127
Product Name Twin Light Cl, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type T-Mount
View Details